EN
  • EN
  • DE

M36W0R6040T1ZAQBGA

Part No M36W0R6040T1ZAQBGA
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073817-M36W0R6040T1ZAQBGA
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36W0R6040T1ZAQBGA CAD Model

Description

The M36W0R6040T1ZAQBGA is a high-performance memory solution from the renowned semiconductor manufacturer, STMicroelectronics. This particular model is part of the Multiple Memory Product (MMP) portfolio, which combines the benefits of non-volatile memory and RAM in a single package. The M36W0R6040T1ZAQBGA is designed to meet the rigorous demands of modern electronic applications, providing both reliability and flexibility.

At the core of this product is a Multi-Chip Package (MCP) that integrates a 64-Mbit (multi-level cell) flash memory and a 16-Mbit PSRAM. The flash memory is designed for high-speed operations, offering fast read and write capabilities, which are crucial for applications that require quick access to large amounts of data. The PSRAM, with its lower power consumption and higher speed compared to traditional SRAM, is ideal for applications requiring temporary data storage during complex processing tasks.

One of the key features of the M36W0R6040T1ZAQBGA is its compatibility with a wide range of operating temperatures, making it suitable for industrial and automotive applications that may be exposed to extreme conditions. Additionally, the memory solution supports a flexible memory bank organization and a burst read mode, enhancing its performance for sequential data access.

The device comes in a Fine Pitch Ball Grid Array (FBGA) package, which is known for its space-saving design. This compact footprint makes it an excellent choice for portable devices where space is at a premium, such as smartphones, tablets, and handheld gaming consoles. The FBGA package also provides better electrical performance and improved heat dissipation compared to other packaging options.

STMicroelectronics has equipped the M36W0R6040T1ZAQBGA with advanced security features to protect sensitive data. These features include block protection and a hardware protection scheme to prevent unauthorized access to the memory content.

Overall, the M36W0R6040T1ZAQBGA from STMicroelectronics is a robust and versatile memory solution that offers the perfect blend of non-volatile and volatile memory for a wide range of applications, ensuring both performance and reliability.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess