EN
  • EN
  • DE

M36W0R6050T4ZAQ

Part No M36W0R6050T4ZAQ
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017787-M36W0R6050T4ZAQ
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36W0R6050T4ZAQ CAD Model

Description

The M36W0R6050T4ZAQ from STMicroelectronics is a highly integrated memory solution that combines the benefits of both NOR and NAND flash memories. This product is designed to cater to the needs of automotive, industrial, and consumer applications that require high-speed read operations, as well as large memory storage capacity.

Key Features

  • Memory Size: The M36W0R6050T4ZAQ boasts a significant memory capacity, ensuring ample space for complex applications and data storage.
  • Memory Type: It features a Multi-Bit Cell (MBC) architecture, combining the best of NOR and NAND flash technologies. This hybrid approach provides a balanced performance for both code execution (like NOR) and data storage (like NAND).
  • Package: Encased in a fine-pitched Ball Grid Array (FBGA) package, this device offers a compact footprint and reliable connectivity for dense PCB layouts.
  • Speed: With fast read speeds, the M36W0R6050T4ZAQ ensures quick access to code and data, enhancing the overall performance of the system it's integrated into.
  • Operating Voltage: It operates across a range of voltages, making it versatile for various applications and power requirements.
  • Temperature Range: The device is designed to withstand extreme temperatures, ensuring reliable operation in harsh environments.

Applications

The M36W0R6050T4ZAQ is ideal for a variety of applications, including:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure
  • Embedded systems requiring a combination of high-speed code execution and large data storage

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the M36W0R6050T4ZAQ is no exception. Manufactured to meet high standards, this memory solution is designed for longevity and consistent performance, even in the most demanding conditions.

Whether you're developing advanced automotive systems or designing the next generation of consumer electronics, the M36W0R6050T4ZAQ provides the memory capabilities you need to create reliable and high-performing products.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess