EN
  • EN
  • DE

M36WOR6040T0ZAQT

Part No M36WOR6040T0ZAQT
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991184-M36WOR6040T0ZAQT
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36WOR6040T0ZAQT CAD Model

Description

The M36WOR6040T0ZAQT from STMicroelectronics is a high-performance memory solution that combines the advantages of non-volatile memory with the efficiency of RAM. This product is part of STMicroelectronics' Multi-Purpose Flash (MPF) family, which is designed to meet the rigorous demands of automotive, industrial, and consumer applications where reliability and speed are paramount.

Key Features

  • Memory Size: This device offers a substantial memory capacity, providing ample space for complex applications and data storage needs.
  • Access Speed: The M36WOR6040T0ZAQT boasts fast access times, ensuring quick data retrieval and write operations, which is critical for high-performance computing tasks.
  • Operating Voltage Range: It operates within a wide range of voltages, making it versatile for different power supply conditions and enhancing its compatibility with various system designs.
  • Endurance: The memory component is engineered for high endurance, withstanding the wear and tear of frequent write cycles, thereby extending the product's lifespan and reliability.
  • Temperature Range: Designed to operate effectively across a broad temperature range, this product is suitable for use in environments with extreme temperature variations.

Applications

The versatility of the M36WOR6040T0ZAQT makes it ideal for a wide array of applications. It is particularly well-suited for use in automotive systems, such as infotainment and advanced driver-assistance systems (ADAS), where data integrity and speed are critical. Additionally, it can be integrated into industrial control systems, smart metering solutions, and various consumer electronics that require robust memory performance.

Quality and Support

STMicroelectronics is known for its commitment to quality, and the M36WOR6040T0ZAQT is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance. Technical support and comprehensive documentation are available, providing designers with the necessary resources to integrate this memory component into their systems effectively.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess