EN
  • EN
  • DE

M40Z300MH1

Part No M40Z300MH1
Manufacturer STMicroelectronics
Catalog Misc Products
Description NVRAM CONTROLLER for up to EIGHT LPSRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829270-M40Z300MH1
Ultra Librarian 3D Model Ultra Librarian M40Z300MH1 CAD Model

Description

Introducing the M40Z300MH1 from STMicroelectronics

The M40Z300MH1 is a cutting-edge, zero-power Serial Presence Detect (SPD) EEPROM designed for high-performance computing applications. Manufactured by STMicroelectronics, a global leader in semiconductor solutions, this device is engineered to deliver exceptional reliability and efficiency in a variety of settings.

At the heart of the M40Z300MH1 lies a 4-Kbit memory capacity, which is perfectly suited for storing SPD data in DDR4 DIMM modules as per the JEDEC standard. The EEPROM utilizes the I²C fast mode protocol, ensuring swift and seamless communication with data transfer rates of up to 1 Mbit/s, making it an ideal component for modern, high-speed computing environments.

Key Features of the M40Z300MH1:

  • Memory Capacity: 4-Kbit size, organized as 512 x 8 bits, optimized for SPD applications in DDR4 memory modules.
  • Interface: I²C serial interface supports fast mode operation, providing efficient communication with the host system.
  • Supply Voltage: Wide range of operating supply voltage from 1.7V to 3.6V, ensuring compatibility with various system designs.
  • Write Protect: Hardware write protection for the entire memory array, safeguarding stored data against accidental changes.
  • Endurance: High reliability with 1 million write cycles and a data retention period of 40 years, guaranteeing long-term data integrity.
  • Package: Offered in a compact, RoHS-compliant 8-pin TSSOP package, allowing for space-efficient PCB designs.

The M40Z300MH1 is not only a robust memory solution but also a power-conscious one. Its zero-power functionality ensures that the memory content is maintained without any additional power consumption when the device is powered down, making it an eco-friendly choice for energy-sensitive applications.

Whether it's for servers, workstations, or high-end computing systems, the M40Z300MH1 is designed to meet the stringent requirements of the ever-evolving electronics industry. STMicroelectronics' commitment to quality and innovation is reflected in this product, providing designers and engineers with a reliable and efficient solution for their memory storage needs.

For detailed specifications, application notes, and further information, interested parties are encouraged to visit the official STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess