EN
  • EN
  • DE

M41ST84WMQ6

Part No M41ST84WMQ6
Manufacturer STMicroelectronics
Description 3.0/3.3V I2C Serial RTC with Supervisory Functions
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210558-M41ST84WMQ6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M41ST84WMQ6 CAD Model

Description

The M41ST84WMQ6 from STMicroelectronics is a high-performance, low-power Serial Real-Time Clock (RTC) with a built-in 512x8-bit EEPROM. This integrated circuit is designed to provide a comprehensive timekeeping solution that is both precise and reliable, making it an ideal choice for a wide range of applications in consumer, industrial, and telecommunications markets.

Key Features

  • Enhanced Timekeeping Accuracy: The M41ST84WMQ6 features a built-in crystal oscillator that ensures high-precision time tracking, with minimal drift over temperature and time.
  • Low Power Consumption: Engineered for efficient operation, this RTC utilizes very low power, making it suitable for battery-powered applications where extended life is crucial.
  • Serial Interface: The device supports a serial I²C interface, allowing for easy integration with microcontrollers and other digital systems, facilitating simple data transfer and minimal pin requirements.
  • Programmable Alarm: A programmable alarm function enables the M41ST84WMQ6 to trigger events or wake-up signals at specified times, enhancing the functionality of the host system.
  • Additional Memory: The inclusion of 512x8 bits of EEPROM provides extra storage for data that must be preserved during power-down scenarios, such as configuration settings or calibration data.
  • Watchdog Timer: An integrated watchdog timer improves system reliability by resetting the system in case of a malfunction or if the system hangs.

Applications

The versatile nature of the M41ST84WMQ6 makes it well-suited for various applications, including:

  • Embedded systems that require accurate timekeeping
  • Utility meters and other measurement devices
  • Industrial control systems
  • Portable medical devices
  • Consumer electronics such as set-top boxes and digital cameras

With its robust feature set and STMicroelectronics' reputation for quality, the M41ST84WMQ6 represents a reliable and efficient solution for your real-time clock and data storage needs.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7494 $58.4964
15+ $7.9995 $119.9925
23+ $7.7489 $178.2247
31+ $7.4994 $232.4814
40+ $7.2499 $289.9960
54+ $6.4992 $350.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess