EN
  • EN
  • DE

M41ST85WMH6TR

Part No M41ST85WMH6TR
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 28-SOH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Memory Size 44B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.7 V to 3.6 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 0.5mA @ 2.7V to 3.6V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOH
Win Source Part Number 072934-M41ST85WMH6TR
Ultra Librarian 3D Model Ultra Librarian M41ST85WMH6TR CAD Model

Description

The M41ST85WMH6TR from STMicroelectronics is a sophisticated real-time clock (RTC) with an embedded 512-bit Serial Presence Detect (SPD) EEPROM. This highly integrated timekeeping solution is designed to address the needs of complex applications requiring accurate time tracking, such as servers, workstations, and communication equipment.

At the heart of the M41ST85WMH6TR is a serial real-time clock with an integrated, stable 32.768 kHz oscillator that ensures precise timekeeping. The device offers a wide range of features including a programmable alarm, watchdog timer, and a square wave output, making it a versatile choice for various system management tasks.

The RTC maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap year correction up to the year 2099. Its clock operates in either 24-hour or 12-hour format with an AM/PM indicator, catering to different time display preferences. The programmable alarm can be set to trigger on a specific minute, hour, day, or date, providing flexibility for scheduling tasks or reminders.

The integrated watchdog timer is a critical system safeguard, providing system reset capabilities in case of software anomalies or malfunction. This feature is particularly important in embedded systems where reliability is paramount. Additionally, the square wave output can be used for various purposes, including driving stepper motors or serving as a clock reference for other devices.

The M41ST85WMH6TR's 512-bit SPD EEPROM is designed to store module-specific information for systems that automatically configure memory parameters, such as servers with DDR SDRAM modules. This non-volatile memory is essential for system stability and performance optimization.

Packaged in a compact surface-mount LCC-28 package, the M41ST85WMH6TR is designed for ease of integration into a wide range of electronic systems. Its low power consumption and extended operating temperature range make it suitable for battery-powered and industrial applications.

In summary, the M41ST85WMH6TR from STMicroelectronics is a feature-rich, reliable RTC solution that offers precise timekeeping, system management features, and memory storage capabilities, making it an excellent choice for sophisticated electronic systems.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
1024K NV SRAM & PHANTOM CLOCK
Lowest to $33.0087
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $7.2915
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24SOIC
Need more? Email Us
Texas Instruments
IC RTC CLK/CALENDAR PAR 28SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5269 $59.6883
17+ $6.9965 $118.9405
26+ $6.7779 $176.2254
36+ $6.5592 $236.1312
46+ $6.3406 $291.6676
61+ $5.6847 $346.7667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess