EN
  • EN
  • DE

M41T81MX6

Part No M41T81MX6
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 28-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 100μA @ 2V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 207122-M41T81MX6
Ultra Librarian 3D Model Ultra Librarian M41T81MX6 CAD Model

Description

Product Overview: M41T81MX6 from STMicroelectronics

The M41T81MX6 is a highly integrated real-time clock (RTC) module from the renowned semiconductor manufacturer, STMicroelectronics. This compact, low-power timekeeping device is designed to provide a comprehensive solution for tracking time and date in a wide range of electronic applications, from consumer electronics to industrial systems.

With its built-in 32.768 kHz oscillator and an embedded crystal, the M41T81MX6 ensures high accuracy and stability for timekeeping functions. It includes a serial I2C interface for seamless integration into most microcontroller-based systems, allowing for easy communication and configuration. The device also features a low power consumption design, making it an ideal choice for battery-powered applications.

Key features of the M41T81MX6 include:

  • Timekeeping: Tracks hours, minutes, and seconds with leap year compensation up to the year 2099.
  • Calendar: Provides day, date, month, and year information with automatic end-of-month date adjustments.
  • Alarms: Offers a programmable alarm function, enabling the device to wake up a system at a predetermined time.
  • Watchdog Timer: An integrated programmable watchdog timer enhances system reliability by resetting the system in case of a malfunction.

The M41T81MX6 also boasts a robust set of additional functionalities such as a square wave output and a programmable clock output that can serve as a system clock or be used for peripheral devices. Furthermore, it includes a serial interface watchdog timer and a software clock calibration to compensate for crystal aging and temperature variation.

For design flexibility, the M41T81MX6 operates over a wide voltage range and comes in a compact surface-mount package that is suitable for space-constrained applications. Its commitment to reliability is underscored by STMicroelectronics' rigorous quality standards, ensuring that the M41T81MX6 provides precise and dependable timekeeping in any application it serves.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR I2C 8SOIC
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
ABLIC U.S.A. Inc.
LINEAR IC
Lowest to $1.1642
Intersil
IC RTC CLK/CALENDAR I2C 14SOIC
Need more? Email Us
Analog Devices Inc.
IC RTC CLK/CALENDAR PAR 48LQFP
Lowest to $20.3732
Maxim Integrated
IC RTC CLK/CALENDAR SER 10-USOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC RTC CLOCK/CALENDAR I2C 12QFN
Need more? Email Us
Intersil
IC RTC CLK/CALENDAR I2C 14TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess