EN
  • EN
  • DE

M41TC8025AMC6F

Part No M41TC8025AMC6F
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Highly accurate, temperature-compensated serial real-time clock (RTC) with embedded crystal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Logic Function Clock
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.6 V
Mount Surface Mount
Number of Pins 14
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1011035-M41TC8025AMC6F
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M41TC8025AMC6F CAD Model

Description

STMicroelectronics M41TC8025AMC6F Product Overview

The M41TC8025AMC6F is a high-performance, low-power CMOS 8-bit microcontroller from STMicroelectronics, renowned for its advanced technology and reliability in the semiconductor industry. This microcontroller is designed to deliver exceptional efficiency and versatility for a wide range of applications, including industrial control systems, automotive electronics, and smart devices.

Key Features

  • Advanced Core: At the heart of the M41TC8025AMC6F is a powerful 8-bit processing core that enables fast and efficient data handling, suitable for complex tasks requiring quick response times.
  • Memory Capacity: Equipped with ample memory, this microcontroller features both Flash and EEPROM, which are essential for storing firmware and data that require frequent updates without losing integrity during power cycles.
  • Connectivity: The device includes a variety of communication interfaces such as I2C, SPI, and UART, allowing for easy integration into existing systems and facilitating communication with other peripherals and microcontrollers.
  • Robust I/O: A broad range of input/output ports enhances the M41TC8025AMC6F's ability to interact with external components, sensors, and actuators, making it a versatile choice for many embedded system designs.
  • Low Power Consumption: Designed for energy efficiency, this microcontroller is ideal for battery-powered devices, as it offers various power-saving modes to extend operational life.
  • Analog Features: It includes analog peripherals such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters), providing the capability to process both digital and analog signals within a single chip.

Applications

The M41TC8025AMC6F is suitable for a diverse set of applications due to its rich feature set and flexibility. It is commonly used in:

  • Home automation systems
  • Industrial control and monitoring
  • Automotive electronics
  • Portable devices and wearables
  • Smart sensors and IoT devices

STMicroelectronics' commitment to quality ensures that the M41TC8025AMC6F microcontroller not only meets the technical requirements of a broad spectrum of applications but also provides a reliable and cost-effective solution for developers and manufacturers alike.

You May Also Be Interested in

Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess