EN
  • EN
  • DE

M48T35AV-10MH1E

Part No M48T35AV-10MH1E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description 3.3V, 256Kbit (32Kbit x 8) TIMEKEEPER® SRAM | IC RTC CLK/CALENDAR PAR 28SOH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Clock/Calendar
Features Leap Year
Date Format YY-MM-DD-dd
Interface Parallel
Supply Voltage (V) 3V ~ 3.6V
Current - Timekeeping (Maximum) 2mA at 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SOP (0.350", 8.89mm Width) with SNAPHAT Sockets
Supplier Device Package 28-SOH
Family Part Number M48T
Manufacturer Pack Quantity 28
MSL Level 3 (168 Hours)
Win Source Part Number 1210614-M48T35AV-10MH1E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48T35AV-10MH1E CAD Model

Description

STMicroelectronics M48T35AV-10MH1E Timekeeper SRAM

The M48T35AV-10MH1E is a high-performance, 256 Kbit (32K x 8) Timekeeper SRAM integrated circuit from STMicroelectronics. This robust memory module is specifically designed to maintain accurate time and date information in conjunction with providing non-volatile data storage. It operates at a voltage of 3.3V and features a speed of 10MHz, making it suitable for a wide range of applications that require a reliable real-time clock (RTC) and memory backup system.

One of the key features of the M48T35AV-10MH1E is its integrated, ultra-low power SRAM and real-time clock. The clock/calendar functionality provides seconds, minutes, hours, day, date, month, and year information, with automatic adjustments for months with fewer than 31 days, including corrections for leap year. The clock operates in either 24-hour or 12-hour formats with an AM/PM indicator. A precision crystal oscillator ensures high accuracy timing over a wide temperature range and long-term reliability.

The device also includes a programmable alarm function that can be set to trigger on a specific date, day of the week, hour, minute, or second. This feature is particularly useful for scheduling system wake-up events from power-down mode. The M48T35AV-10MH1E ensures data and clock functionality are maintained by an integrated, long-life lithium battery, which automatically switches on when the main power supply is interrupted, preserving data and keeping the clock operational for over 10 years in the absence of power.

Designed with a 28-pin, 600 mil SOIC package, the M48T35AV-10MH1E is easy to integrate into various designs. It provides a simple parallel interface for easy integration with microcontrollers and other digital logic. The device also features a write protect function, which prevents accidental data alteration during low-power conditions. This makes it an ideal choice for industrial control systems, utility meters, POS terminals, and other systems requiring a dependable timekeeping and memory solution.

Overall, the M48T35AV-10MH1E from STMicroelectronics is a versatile and reliable component that combines the functionality of a real-time clock and non-volatile SRAM, ensuring data integrity and accurate timekeeping across a multitude of applications.

You May Also Be Interested in

Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
Maxim Integrated
4096K NV SRAM & PHANTOM CLOCK / Real Time Clock (RTC) IC Phantom Time Chip 512KB Parallel 34-PowerCap? Module
Lowest to $84.6014
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Lowest to $81.8181
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess