EN
  • EN
  • DE

M48T37V-10MH1

Part No M48T37V-10MH1
Manufacturer STMicroelectronics
Description 3.3V-5V 256 Kbit 32Kb x8 TIMEKEEPER SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210618-M48T37V-10MH1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48T37V-10MH1 CAD Model

Description

STMicroelectronics M48T37V-10MH1 Timekeeper SRAM

The M48T37V-10MH1 is a 32 Kbit 3.3V Timekeeper SRAM designed by STMicroelectronics, a global leader in semiconductor solutions. This integrated battery-backed SRAM and real-time clock (RTC) component is specifically engineered to provide a reliable, long-term non-volatile memory storage with an integrated timekeeping function.

Key Features

  • Memory Storage: The device boasts a 32 Kbit (4 K x 8) low-power SRAM, offering ample space for data storage that needs to be preserved during power loss.
  • Integrated Real-Time Clock: The RTC provides a full BCD clock calendar that is accurate to the second and includes functions for leap year compensation up to the year 2100. This ensures precise timekeeping for applications requiring time-stamping or scheduling.
  • Battery Backup: An embedded battery powers the clock and maintains the SRAM's contents, making the M48T37V-10MH1 ideal for systems that cannot afford data loss during power outages or intermittent power supply.
  • Low Power Consumption: The device operates on a 3.3V power supply, minimizing power requirements, which is crucial for battery-powered or energy-sensitive applications.
  • Speed: Access times of 70ns make this Timekeeper SRAM suitable for high-performance systems.
  • Package: It is provided in a 44-lead SOIC package, which is conducive to PCB design and space-saving considerations.

Applications

The M48T37V-10MH1 is a versatile component that finds application across various domains, including:

  • Industrial control systems
  • Utility meters
  • POS terminals
  • Network routers and switches
  • Medical equipment
  • Security systems

In summary, the STMicroelectronics M48T37V-10MH1 Timekeeper SRAM is a robust memory and timing solution that integrates vital features for systems requiring dependable non-volatile memory with an RTC. Its low-power operation, combined with a self-contained battery and a standard SOIC package, makes it a popular choice for a wide range of applications where maintaining data integrity and accurate timekeeping is paramount.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess