EN
  • EN
  • DE

M48T59Y-70MH1E

Part No M48T59Y-70MH1E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR PAR 28SOH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Timekeeping (Max) 3mA @ 4.5V to 5.5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOH
Win Source Part Number 141465-M48T59Y-70MH1E
Ultra Librarian 3D Model Ultra Librarian M48T59Y-70MH1E CAD Model

Description

Product Overview: M48T59Y-70MH1E

The M48T59Y-70MH1E is a high-quality Timekeeper SRAM product from STMicroelectronics, a leading semiconductor manufacturer known for its innovative and reliable electronic components. This particular device integrates a wealth of features including a real-time clock, a non-volatile static RAM, and a power-fail control circuit, all encapsulated within a single, compact package.

Key Features

  • Integrated Real-Time Clock (RTC): The device comes with a built-in RTC which provides accurate time tracking, including seconds, minutes, hours, day, date, month, and year. It is designed to handle leap years and can operate in either 24-hour or 12-hour format with an AM/PM indicator.
  • 64 Kbit (8 Kbytes) of SRAM: The non-volatile memory offers 8 Kbytes of static RAM, ensuring data retention even when the main power supply is lost. This is particularly useful for critical data storage in a wide range of applications.
  • Power-Fail De-Select (PFD) Feature: The PFD circuitry automatically switches to the battery supply when it detects a power failure, thereby safeguarding data integrity and RTC operation.
  • Programmable Alarm: An adjustable alarm function allows users to set up a wake-up signal on a daily, monthly, or yearly basis, adding to the versatility of the device.
  • Watchdog Timer: A programmable watchdog timer is included for system reliability, ensuring proper system reset in case of a software lock-up.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-powered applications.

Applications

The M48T59Y-70MH1E is suitable for a wide array of applications that require reliable timekeeping and data storage, including:

  • Telecommunication systems
  • Industrial control systems
  • Network servers
  • Embedded systems
  • Utility meters

With its robust feature set, the M48T59Y-70MH1E from STMicroelectronics provides a comprehensive solution for systems that demand precise timekeeping and data retention without compromising on power efficiency or reliability.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $25.0249
Maxim Integrated
DS1644 NV TIMEKEEPING RAM
Lowest to $54.0680
National Semiconductor (TI)
IC RTC TIMER PERIPH PAR 28PLCC
Lowest to $9.7925
Intersil
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $4.3573
Maxim Integrated
IC BATT CHG I2C RTC W/TRICKLE
Lowest to $5.3838
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Lowest to $13.8623
Maxim Integrated
IC RTC CLK/CALENDAR PAR 32EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Lowest to $23.8784
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess