EN
  • EN
  • DE

M48Z08-100PC1

Part No M48Z08-100PC1
Manufacturer STMicroelectronics
Catalog SRAM
Description IC NVSRAM 64KBIT 100NS 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Access Time 100ns
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-PCDIP, CAPHAT
Win Source Part Number 083306-M48Z08-100PC1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Security
Ultra Librarian 3D Model Ultra Librarian M48Z08-100PC1 CAD Model

Description

The M48Z08-100PC1 is a 5V, 64 Kbit (8 K x 8) Zero Power SRAM, which is manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable memory solutions. This particular product is a non-volatile static random access memory (NVSRAM) that integrates a fully static memory and a lithium energy source into a single package, ensuring data retention without the need for an external battery.

Key Features

  • Integrated Power-Fail Deselect (PFD) circuitry - This feature ensures that during a power failure, the memory automatically switches to the battery supply, thereby preserving data integrity.
  • Unlimited Write Cycles - The memory allows for an unlimited number of write cycles, which is a significant advantage over EEPROMs, making it suitable for applications that require frequent data updates.
  • Self-contained Battery - With its integrated lithium battery, the M48Z08-100PC1 guarantees over 10 years of data retention in the absence of power, making it ideal for critical data storage applications.
  • JEDEC Standard - It is designed to meet the JEDEC standard footprint for 28-pin DIP, ensuring compatibility with standard sockets and ease of integration into existing designs.

Applications

The STMicroelectronics M48Z08-100PC1 is versatile and can be used in a variety of applications, including:

  • Industrial and automotive control systems
  • Utility meters
  • Security systems
  • Medical equipment
  • Data loggers
  • Portable instrumentation

Technical Specifications

The device operates with a supply voltage range of 4.75 to 5.5 volts and features an access time of 100 ns, which provides a good balance between speed and power consumption. It is packaged in a 28-pin, 600 mil DIP, providing a robust and reliable form factor for through-hole mounting.

Conclusion

Overall, the M48Z08-100PC1 from STMicroelectronics is a dependable and high-quality NVSRAM solution that offers zero-power operation and long-term data retention. Its robust design and compatibility with industry standards make it a smart choice for designers looking for a reliable memory component for their critical data storage needs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit (256K x 36/512K x 18) Pipelined SRAM with NoBL Architecture
Lowest to $131.9045
ISSI, Integrated Silicon Solution Inc
IC SRAM 4M PARALLEL 44TSOP2 / 256K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC SRAM
Lowest to $17.5500
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 16K PARALLEL 52PLCC / HIGH SPEED 2K X 8 DUAL-PORT STATIC RAM
Lowest to $28.4466
Alliance Memory, Inc.
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $4.3703
Alliance Memory, Inc.
IC SRAM 1M PARALLEL 32SOJ / 5V 128K X 8 CMOS SRAM
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 119PBGA / 18 Mbit (512 K × 36/1 M × 18) Flow Through SRAM
Lowest to $39.2665
ISSI, Integrated Silicon Solution Inc
IC SRAM 8M PARALLEL 48VFBGA
Lowest to $4.7933
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 44TSOP II
Lowest to $4.1149

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess