EN
  • EN
  • DE

M48Z58Y-70MH1TR

Part No M48Z58Y-70MH1TR
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1073990-M48Z58Y-70MH1TR
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M48Z58Y-70MH1TR CAD Model

Description

STMicroelectronics M48Z58Y-70MH1TR: Robust Timekeeper SRAM

The M48Z58Y-70MH1TR is a 64 Kbit (8K x 8) Timekeeper SRAM which integrates a binary time counter and a high-performance CMOS static RAM on the same chip. Manufactured by STMicroelectronics, a global semiconductor leader, this product is designed to offer a convenient and reliable solution for systems requiring memory and an embedded timekeeping function.

This Timekeeper SRAM is a non-volatile memory, thanks to its self-contained lithium battery, which ensures data retention and a reliable clock function, even when the main power is turned off. With a battery life of typically over 10 years, the M48Z58Y-70MH1TR offers long-term dependability for critical applications.

The device operates at a voltage range of 4.5V to 5.5V and provides a stable and precise timekeeping feature with an accuracy of ±5 ppm at 25°C. The access time of 70 ns makes this SRAM suitable for high-speed microprocessor systems. With an operating temperature range of 0°C to +70°C, it can be used in various environments and applications.

The M48Z58Y-70MH1TR comes in a 28-pin, 600 mil SOIC package, which is RoHS compliant and suitable for surface mount technology (SMT). The integration of RAM and timekeeping functions in a single package simplifies system design, reduces the number of components required, and conserves board space.

Key features of the M48Z58Y-70MH1TR include:

  • Integrated ultralow power SRAM and real-time clock
  • Self-contained battery and crystal in the CAPHAT™ DIP package
  • Counters for seconds, minutes, hours, day, date, month, years, and century
  • Automatic leap year compensation
  • Serial number space for traceability
  • BYTEWIDE™ bus for easy integration
  • Software-controlled clock calibration for high accuracy

The M48Z58Y-70MH1TR is ideal for applications in industrial control systems, utility meters, POS terminals, medical devices, and other systems where reliable timekeeping is crucial. Its robust design ensures that it will continue to keep time and retain data for years to come, even in the event of a power failure.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess