EN
  • EN
  • DE

M54HC253F1

Part No M54HC253F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976374-M54HC253F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M54HC253F1 CAD Model

Description

STMicroelectronics M54HC253F1 Dual 4-Channel Multiplexer

The M54HC253F1 is a high-speed CMOS Dual 4-Channel Multiplexer fabricated by STMicroelectronics using silicon gate C2MOS technology. This device is designed to integrate two 4-channel multiplexers with common select and enable inputs in a single package, making it a versatile component for a wide range of digital applications.

Key Features

  • Logic Type: Dual 4-Channel Multiplexer
  • Operating Voltage: Ranges from 2V to 6V, providing compatibility with TTL, CMOS, and other logic families.
  • High-Speed Performance: The M54HC253F1 offers a balanced propagation delay and transition times, ensuring high-speed operation for critical applications.
  • Low Power Consumption: The device boasts low quiescent current, making it suitable for battery-operated and power-sensitive systems.
  • High Noise Immunity: Characterized by a high noise immunity, the M54HC253F1 is reliable in electrically noisy environments.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, which allows for interfacing with multiple devices on the same line.

Product Applications

The M54HC253F1 is adept for use in a multitude of digital circuits where signal routing is necessary. It is particularly useful in data selection, multiplexing, and as a function generator. With its low power consumption and high-speed operation, the M54HC253F1 is well-suited for portable electronics, communication systems, data processing, and control systems.

Quality and Reliability

STMicroelectronics ensures that the M54HC253F1 meets stringent quality and reliability standards. The device is rigorously tested and guaranteed to perform over a wide temperature range, making it a reliable choice for industrial and automotive-grade applications.

Package and Supply

The M54HC253F1 is typically supplied in a 16-pin plastic DIP package, providing a compact solution that is easy to integrate into a variety of circuit boards. The device is available in tube or tape and reel packaging options, facilitating efficient handling and assembly processes for mass production.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess