EN
  • EN
  • DE

M58LW032D90N6F

Part No M58LW032D90N6F
Manufacturer STMicroelectronics
Catalog Flash
Description 32 Mbit 4Mb x8, 2Mb x16, Uniform Block 3V Supply Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 307812-M58LW032D90N6F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M58LW032D90N6F CAD Model

Description

Introducing the M58LW032D90N6F Flash Memory by STMicroelectronics

STMicroelectronics, a global semiconductor leader, presents the M58LW032D90N6F, a high-performance 32Mbit (4M x8 or 2M x16) non-volatile flash memory device. This product is designed to deliver fast read and program operations, making it an ideal choice for a wide array of computing, embedded, and telecommunications applications where reliability and efficiency are paramount.

Key Features

  • Memory Size: The M58LW032D90N6F offers a substantial storage capacity of 32 megabits, accommodating the needs of complex software stacks and data logging operations.
  • Flexible Organization: Users can configure the memory as either 4M x8 or 2M x16, providing versatility to match different system requirements and bus architectures.
  • High-Speed Access: With access times as fast as 90ns, this flash memory ensures swift data retrieval, contributing to overall system responsiveness.
  • Programming Efficiency: The device supports a 5V programming voltage and features a programming time that is optimized for rapid system development and updates.
  • Low Power Consumption: Power efficiency is a hallmark of the M58LW032D90N6F, with low standby and active currents that help to minimize overall power usage in applications.

Robustness and Reliability

The M58LW032D90N6F is built to last, with a typical endurance of 100,000 program/erase cycles and a data retention period of 20 years. Its robust design ensures that data integrity is maintained even under harsh conditions, making it a reliable choice for mission-critical systems.

Compatibility and Ease of Integration

STMicroelectronics has engineered the M58LW032D90N6F to be compatible with the industry-standard memory interfaces, ensuring easy integration into existing designs. Additionally, the device comes in a standard TSOP56 package, which is widely accepted in the industry and facilitates easy PCB design and manufacturing.

Applications

The versatile nature of the M58LW032D90N6F makes it suitable for a variety of applications, including:

  • Automotive systems
  • Industrial control units
  • Networking equipment
  • Consumer electronics
  • Medical devices

With its combination of performance, flexibility, and reliability, the M58LW032D90N6F from STMicroelectronics stands out as a superior flash memory solution for designers and engineers looking to push the boundaries of their technological projects.

You May Also Be Interested in

Intel
Contact for details
Lowest to $192.5004
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess