EN
  • EN
  • DE
  • IT

M68AW031AM70MS6U

Part No M68AW031AM70MS6U
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Standard SRAM, 32KX8, 70ns, CMOS, PDSO28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 15 b
Mounting SMD (SMT)
Case / Package SO
Density 256 kb
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 28
Number of Ports 1
Number of Words 32000
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074368-M68AW031AM70MS6U
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M68AW031AM70MS6U CAD Model

Description

The M68AW031AM70MS6U from STMicroelectronics is a high-performance, 32-Mbit (2M x16) non-volatile flash memory module. This robust memory component is designed to cater to a wide array of applications, ranging from automotive to industrial and consumer electronics. It operates at a standard voltage of 3V, making it an energy-efficient choice for modern electronic designs.

Key Features

  • Memory Size: The module boasts a substantial memory capacity of 32 Mbit, organized as 2M x 16, providing ample storage for firmware, boot code, and data logging.
  • Access Time: With an impressive access time of 70ns, the M68AW031AM70MS6U ensures swift data retrieval, contributing to the overall performance of the system it is integrated into.
  • Operating Voltage: The memory module operates at a nominal voltage of 3V, aligning with the power requirements of modern low-power electronics.
  • Temperature Range: It is designed to perform reliably across a wide temperature range, making it suitable for use in harsh environmental conditions.
  • Package: The device comes in a convenient SOP (Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The versatility of the M68AW031AM70MS6U allows it to serve in various sectors. In the automotive industry, it can be used for engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). Industrial applications include programmable logic controllers (PLCs), factory automation systems, and IoT devices. Additionally, it is well-suited for consumer electronics such as smartphones, tablets, and other portable devices.

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability. The M68AW031AM70MS6U is no exception and has been rigorously tested to meet the high standards expected of STMicroelectronics products. Customers can also benefit from the company's extensive support network, which provides technical assistance and resources to facilitate product integration and troubleshooting.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 25V 0.5A SOT23 / Bipolar (BJT) Transistor 25 V 500 mA 150MHz 300 mW Surface Mount SOT-23
Lowest to $0.0477
Samtec Inc.
CONN HDR .050" 5POS / Connector Header Through Hole 5 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN RCPT 44POS 0.079 GOLD PCB / 44 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess