EN
  • EN
  • DE

M68AW256ML70ND6F

Part No M68AW256ML70ND6F
Manufacturer STMicroelectronics
Catalog SRAM
Description 4 Mbit (256K x16) 3.0V Asynchronous SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 308840-M68AW256ML70ND6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M68AW256ML70ND6F CAD Model

Description

The M68AW256ML70ND6F is a high-performance, 256-Mbit (32M x 8) non-volatile Flash memory module from STMicroelectronics, a global leader in semiconductor solutions. This product is designed for a wide range of applications that require large memory storage with fast access times and reliable data retention. It is particularly suitable for use in automotive, industrial, and telecommunications sectors.

Key Features

  • Memory Size: 256 Mbit (32M x 8)
  • Interface Type: Parallel
  • Speed: 70ns access time
  • Operating Voltage: 1.65V to 2V
  • Temperature Range: -40°C to +85°C
  • Package: 48-Pin TSOP
  • Technology: NOR Flash

The M68AW256ML70ND6F is designed using STMicroelectronics' advanced NOR Flash technology, ensuring fast read speeds and high reliability. With an access time of just 70ns, this memory module is capable of meeting the demands of high-speed data processing and real-time computing applications.

Reliability and Performance

STMicroelectronics has engineered the M68AW256ML70ND6F to perform reliably across a wide temperature range, making it suitable for deployment in harsh environments. The device also features a low operating voltage, which helps reduce power consumption and extends battery life in portable applications.

Easy Integration

The 48-pin TSOP package allows for easy integration into a variety of circuit board layouts. The parallel interface ensures compatibility with a broad range of microcontrollers and processors, providing designers with flexibility in system design.

Applications

With its robust feature set, the M68AW256ML70ND6F is ideal for applications such as:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • High-end consumer electronics
  • Medical devices

In conclusion, the M68AW256ML70ND6F from STMicroelectronics is a versatile and reliable Flash memory solution that offers high-speed data access, low power consumption, and easy integration, making it an excellent choice for a multitude of advanced electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM Two-Word Burst Architecture
Lowest to $52.4027
Cypress Semiconductor Corp
IC SRAM 8MBIT PARALLEL 44TSOP II
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC SRAM 4M PARALLEL 44TSOP2 / 256K x 16 LOW VOLTAGE, ULTRA LOW POWER CMOS STATIC SRAM
Lowest to $17.5500
Cypress Semiconductor Corp
IC SRAM 16MBIT PAR 54TSOP II
Lowest to $36.0196
Cypress Semiconductor Corp
IC SRAM 18M PARALLEL 119PBGA / 18 Mbit (512 K × 36/1 M × 18) Flow Through SRAM
Lowest to $39.2665
Cypress Semiconductor Corp
IC SRAM 36M PARALLEL 165FBGA / 36-Mbit QDR® II SRAM 4-Word Burst Architecture
Lowest to $2.4752
Cypress Semiconductor Corp
IC SRAM 4.5M PARALLEL 100TQFP / 4-Mbit (128K x 36) Pipelined Sync SRAM
Lowest to $8.1393
IDT, Integrated Device Technology Inc
IC SRAM 16K PARALLEL 52PLCC / HIGH SPEED 2K X 8 DUAL-PORT STATIC RAM
Lowest to $28.4466
Cypress Semiconductor Corp
IC SRAM 9M PARALLEL 165FBGA / 9-Mbit (256K x 36/512K x 18) Pipelined SRAM with NoBL Architecture
Lowest to $131.9045

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess