EN
  • EN
  • DE

M74HC132M1TR

Part No M74HC132M1TR
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description NAND Gate 4-Element 2-IN CMOS 14-Pin SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000416-M74HC132M1TR
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC132M1TR CAD Model

Description

STMicroelectronics M74HC132M1TR Quad 2-Input NAND Schmitt Trigger

The STMicroelectronics M74HC132M1TR is a high-speed CMOS Quad 2-Input NAND Schmitt Trigger designed to operate from 2 V to 6 V, making it suitable for a wide range of applications in the consumer, automotive, and industrial markets. This integrated circuit is part of the HC family, which is well-known for its robustness and compatibility with TTL logic levels.

Key Features

  • Logic Type: Quad 2-Input NAND Schmitt Trigger, providing a stable output even with slow input transition rates.
  • Operating Voltage: Flexible operating voltage range of 2 V to 6 V, accommodating various logic levels and power requirements.
  • High Noise Immunity: Enhanced noise immunity thanks to the Schmitt trigger action at all inputs.
  • Low Power Consumption: Balanced propagation delays and low quiescent current make it an energy-efficient choice.
  • High-Speed Operation: Fast response time with a typical propagation delay of 8 ns at Vcc = 4.5 V, ensuring quick signal processing.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, which allows for flexibility in interfacing with other logic families.
  • Pin and Function Compatible: Direct replacement for other standard logic products, simplifying design upgrades and system maintenance.
  • Packaging: Supplied in a space-saving and environmentally friendly SO-14 package, ideal for compact circuit designs.

Applications

The M74HC132M1TR is versatile and can be used in a range of applications, including:

  • Wave and pulse shapers
  • Astable multivibrators
  • Monostable multivibrators
  • Logic level converters for interfacing different voltage levels
  • Glitch-free clock distribution networks
  • Automotive systems requiring high noise immunity

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M74HC132M1TR is rigorously tested to ensure reliable performance in a wide range of environmental conditions. It is also compliant with the RoHS directive, making it an environmentally responsible choice for electronic designs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess