EN
  • EN
  • DE

M74HC139RM13TR

Part No M74HC139RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DMUX DUAL 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 116828-M74HC139RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC139RM13TR CAD Model

Description

Product Overview: M74HC139RM13TR by STMicroelectronics

The M74HC139RM13TR is a high-performance integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This device falls under the category of logic ICs, specifically in the family of HC/UH series. It is designed to provide efficient decoding and demultiplexing capabilities for a wide range of applications.

Key Features

  • Dual 2-to-4 line decoder/demultiplexer: The M74HC139RM13TR contains two individual 2-to-4 line decoders, each with its own address input, enabling it to handle two separate data sources simultaneously.
  • High-Speed Performance: As part of the HC series, this IC offers high-speed operation, ensuring quick response times and efficient data handling, which is crucial for modern digital systems.
  • Low Power Consumption: The device is designed for optimized power usage, which makes it suitable for battery-operated or power-sensitive applications.
  • Wide Operating Voltage Range: It can operate across a range of voltages from 2V to 6V, providing flexibility in various system designs and ensuring compatibility with both TTL and CMOS technologies.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, which means it can effectively interface with other logic families and drive multiple inputs.

Applications

The versatility of the M74HC139RM13TR makes it ideal for a variety of applications, including:

  • Memory decoding or data routing in computing systems
  • Control systems for industrial automation
  • Signal demultiplexing in communication equipment
  • Function selection in consumer electronics

Package and Quality

The M74HC139RM13TR comes in a surface-mount TSSOP16 package, which is suitable for automated assembly processes and space-constrained applications. STMicroelectronics ensures high reliability and performance of the product by adhering to strict quality control standards and rigorous testing protocols.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The M74HC139RM13TR is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead and other environmentally harmful materials, making it a responsible choice for electronic manufacturers looking to reduce their ecological footprint.

In summary, the M74HC139RM13TR is a robust, versatile, and efficient logic IC that meets the demands of today's high-speed, low-power, and environmentally conscious electronic designs.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2323 $58.0750
610+ $0.1907 $116.3270
940+ $0.1847 $173.6180
1,295+ $0.1787 $231.4165
1,675+ $0.1728 $289.4400
2,240+ $0.1549 $346.9760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess