EN
  • EN
  • DE

M74HC148B1

Part No M74HC148B1
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC PRIORITY ENCODER 8:3 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Priority Encoder
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 073018-M74HC148B1
Ultra Librarian 3D Model Ultra Librarian M74HC148B1 CAD Model

Description

STMicroelectronics M74HC148B1 8-to-3 Line Priority Encoder

The M74HC148B1 is a high-speed CMOS 8-to-3 line priority encoder developed by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed to provide an efficient solution for encoding eight input lines to three output lines, which is essential in applications where binary encoding of multiple input signals is required.

The M74HC148B1 is part of the HC family, which signifies that it is fabricated with silicon gate CMOS technology. This technology ensures low power consumption while maintaining high-speed operation, a characteristic that makes the M74HC148B1 suitable for battery-operated devices and other power-sensitive applications.

One of the key features of the M74HC148B1 is its priority encoding capability. The encoder scans the eight input lines and outputs the binary code of the highest priority input line that is set to high. If multiple inputs are high at the same time, the input with the highest priority (I0 being the highest and I7 the lowest) determines the output code. This feature is particularly useful in interrupt controllers and other logic systems where priority levels need to be established.

The M74HC148B1 also includes an inhibit function, which allows the user to disable the encoding operation. When the inhibit input (EI) is held high, all outputs (Y0, Y1, Y2) are forced low regardless of the states of the input lines. Additionally, the device features an output enable (EO) function that controls whether the binary code is outputted to the external circuitry. When EO is held high, the outputs remain in a high-impedance state, effectively disconnecting the encoder from the bus or connected circuit.

This encoder operates over a wide voltage range, from 2V to 6V, making it compatible with TTL, LSTTL, and CMOS logic levels without the need for external components to interface with different logic families. The M74HC148B1 is available in a standard DIP-16 package, making it easy to integrate into a variety of digital systems.

In summary, the M74HC148B1 from STMicroelectronics is a versatile and efficient solution for priority encoding in digital systems, offering low power consumption, high-speed operation, and compatibility with various logic levels.

You May Also Be Interested in

ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess