EN
  • EN
  • DE

M74HC155RM13TR

Part No M74HC155RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description M74HC155_01
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Decoder
Independent Circuits 2
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Operating Supply Voltage 2 V ~ 6 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 1211093-M74HC155RM13TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name M74HC155
Introduction Date August 15, 1995
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M74HC155RM13TR CAD Model

Description

The M74HC155RM13TR is a high-speed CMOS dual 2-to-4 line decoder/demultiplexer integrated circuit manufactured by STMicroelectronics, one of the leading companies in the semiconductor industry. This device is designed to be used in applications that require the conversion of a binary input to a unique output among four possible choices, making it an essential component for various digital systems.

Key Features

  • High-Speed Operation: The M74HC155RM13TR operates at high speeds, ensuring quick response times in critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, it has a low power dissipation, making it suitable for battery-operated devices.
  • Dual 2-to-4 Decoding: The device contains two individual 2-to-4 line decoders, each with an enable input, which can be used independently or combined for more complex decoding schemes.
  • Wide Operating Voltage Range: It supports a wide operating voltage range from 2V to 6V, providing flexibility in different circuit designs.
  • High Noise Immunity: Characterized by a high noise immunity, the M74HC155RM13TR is robust against electrical noise, ensuring reliable performance in harsh environments.
  • Pin and Function Compatibility: This device is pin-to-pin compatible with the standard 74LS logic family, making it easy to use as a drop-in replacement for system upgrades or repairs.

Applications

The M74HC155RM13TR is versatile and can be used in a wide array of applications, including:

  • Memory address decoding
  • Data routing
  • Control signal generation
  • Digital system multiplexing
  • Function selection in microprocessor systems

Package and Quality

STMicroelectronics packages the M74HC155RM13TR in a TSSOP16 package, which is optimized for reduced space on printed circuit boards. The product is also compliant with the RoHS directive, ensuring environmental sustainability and safety in electronic equipment. Additionally, it is qualified under industrial standards to guarantee high quality and reliability for professional use.

For detailed specifications and application support, designers and engineers are encouraged to consult the datasheet and technical resources provided by STMicroelectronics.

You May Also Be Interested in

ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16SOIC
Lowest to $0.3136
Texas Instruments
IC DECODER/DEMUX 1X3:8 16TSSOP
Lowest to $0.3505
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess