EN
  • EN
  • DE

M74HC221B1

Part No M74HC221B1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Integrated Circuit Mos 74HC221/M74HC221B1 SGS THOMSON N16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024737-M74HC221B1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC221B1 CAD Model

Description

STMicroelectronics M74HC221B1 Dual Non-retriggerable Monostable Multivibrator

The M74HC221B1 is a high-speed CMOS Dual Non-retriggerable Monostable Multivibrator fabricated with silicon gate C2MOS technology from STMicroelectronics. This integrated circuit is designed to operate from a wide range of power supplies, including a 2V to 6V DC supply voltage. It offers the robustness and high noise immunity of CMOS devices, along with the speed of LSTTL gates.

This dual monostable multivibrator features two independent monostable multivibrators with separate reset and trigger inputs for each section. The device ensures a stable and precise timing period which is determined by the external resistor and capacitor connected to each unit. The time delay from trigger input to output transition and the output pulse width are controlled by the external components, Rx and Cx.

The M74HC221B1 is particularly suitable for applications requiring precise timing configurations, such as time delay circuits, pulse shaping, and sequential timing which are essential in various digital systems. Its ability to handle fast rise and fall times makes it an excellent choice for waveform generation and edge detection tasks.

Key features of the M74HC221B1 include:

  • Standardized symmetrical output characteristics
  • High noise immunity: NIL = 30%, NIH = 30% of VCC at VCC = 5V
  • Output drive capability: 10 LSTTL loads
  • Low power dissipation: ICC = 4µA (max) at TA = 25°C
  • Dynamic triggering from either edge
  • Wide operating voltage range: VCC(opr) = 2V to 6V
  • Pin and function compatible with 74 series 221 in DIP16 packaging

The device is offered in a DIP16 package, making it compatible with breadboards and standard DIP sockets, facilitating easy integration into prototyping projects and educational setups. Whether you are working on timer circuits, pulse generation, or need a reliable multivibrator for your digital applications, the M74HC221B1 from STMicroelectronics provides a dependable and flexible solution.

For detailed information, including electrical characteristics and pin configurations, refer to the official datasheet provided by STMicroelectronics. This will ensure proper usage and application of the M74HC221B1 in your electronic projects.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
NDK
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Meled
Lowest to $0.1103
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1172
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess