EN
  • EN
  • DE

M74HC241M1R

Part No M74HC241M1R
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
High Level Output Current -7.8 mA
Logic Function Buffer
Low Level Output Current 7.8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 250 ns
Quiescent Current 4 µA
RoHS Compliant
Win Source Part Number 1074410-M74HC241M1R
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC241M1R CAD Model

Description

STMicroelectronics M74HC241M1R Octal Bus Buffer

The M74HC241M1R is a high-speed CMOS Octal Bus Buffer manufactured by STMicroelectronics. This integrated circuit is designed to meet the requirements of high-performance memory-buffering applications, offering a robust and efficient solution for bidirectional data communication on bus-oriented systems.

With its octal configuration, the M74HC241M1R features eight independent buffers with 3-state outputs, which provide both high-drive capability and the flexibility to interface with bus lines in a controlled manner. The 3-state outputs ensure minimal power consumption by effectively disconnecting the unused outputs from the circuit.

The device operates over a wide voltage range from 2V to 6V, making it compatible with TTL levels while also providing the benefits of CMOS technology, such as low power consumption and reduced noise. This versatility ensures that the M74HC241M1R can be used in a variety of digital environments, from battery-powered devices to more robust industrial systems.

The M74HC241M1R comes in an SO-20 package, which is a surface-mountable design that saves precious board space while allowing for high-density mounting. Its compact size does not compromise its performance, as it is capable of driving capacitive loads with ease, thanks to its high current drive capability.

For protection, the device includes input hysteresis, which increases its tolerance to slower input rise and fall times, thus enhancing noise immunity. Additionally, it is characterized for operation from -55°C to 125°C, ensuring reliable performance across a broad range of environmental conditions.

Whether it's being used in microprocessor systems, computer memory buffering, or in peripheral I/O interfacing, the M74HC241M1R offers a combination of speed, power efficiency, and reliability. Its compliance with JEDEC standard no. 7A and the ability to directly interface with LSTTL outputs further adds to its utility in mixed-technology environments.

In summary, the M74HC241M1R from STMicroelectronics is a versatile, high-performance octal bus buffer that addresses the needs of modern digital systems, providing designers with a reliable component that enhances the efficiency and stability of their applications.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess