EN
  • EN
  • DE

M74HC259YTTR

Part No M74HC259YTTR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC ADDRESSABLE LATCH 8B 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, 74HC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name 74HC259
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-14389-6, 497-14389-2, 497-14389-1, -497-14389-2, -497-14389-1
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880773-M74HC259YTTR
Ultra Librarian 3D Model Ultra Librarian M74HC259YTTR CAD Model

Description

STMicroelectronics M74HC259YTTR

The M74HC259YTTR from STMicroelectronics is a high-speed CMOS 8-bit addressable latch designed to handle the demands of a wide array of electronic applications. This integrated circuit is part of the HC family, which is well-known for its high noise immunity and low power consumption, making it an ideal choice for battery-operated devices and systems where energy efficiency is paramount.

This addressable latch features 8 latch circuits, each with a common data input (D), a common enable input (G), and individual address inputs (A0, A1, A2). The device allows the user to select a specific latch through the address inputs and store a data bit by asserting the enable input. Once stored, the data bit will remain in the selected latch until it is overwritten, providing a stable and reliable storage solution.

The M74HC259YTTR operates over a broad voltage range from 2V to 6V and is characterized for operation from -55°C to +125°C, ensuring its functionality in a diverse set of environmental conditions. The device's TTL-level compatibility allows for direct interfacing with TTL logic, where it can be used to expand the width of data buses or to create simple memory elements in a digital system.

With its small package footprint, the M74HC259YTTR comes in a TSSOP16 (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. The TSSOP16 package also provides improved thermal performance and reduced lead inductance, which is beneficial in high-frequency or noise-sensitive designs.

Whether used in microprocessor systems, computer control systems, or portable electronics, the M74HC259YTTR offers designers a flexible, power-efficient solution for data storage and signal routing needs. Its robust design and ease of use make it a popular choice among engineers looking to create sophisticated yet reliable electronic products.

STMicroelectronics is a trusted name in the semiconductor industry, and the M74HC259YTTR is a testament to their commitment to providing high-quality, versatile components that meet the evolving needs of modern technology.

You May Also Be Interested in

ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5580 $62.3200
95+ $1.2784 $121.4480
140+ $1.2385 $173.3900
195+ $1.1986 $233.7270
250+ $1.1586 $289.6500
335+ $1.0387 $347.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess