EN
  • EN
  • DE

M74HC4016RM13TR

Part No M74HC4016RM13TR
Manufacturer STMicroelectronics
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD 1X1 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 120 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm
Single Supply Voltage (V+) 2 V to 12 V
Max Switch Time (Ton,Toff) 14ns, 24ns
-3db Bandwidth 42MHz
Channel Capacitance(CS off, CD off) 1pF, 5pF
Max Leakage Current (IS off) 100nA
Crosstalk -50dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 14-SO
Win Source Part Number 1065349-M74HC4016RM13TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC4016RM13TR CAD Model

Description

STMicroelectronics M74HC4016RM13TR Product Overview

The M74HC4016RM13TR is a high-speed CMOS QUAD BILATERAL SWITCH manufactured by STMicroelectronics, a global leader in semiconductor solutions. This integrated circuit is designed to provide efficient and reliable switching of analog and digital signals with low power consumption, making it an ideal choice for a wide range of applications in consumer electronics, telecommunications, and industrial control systems.

Key Features

  • Versatility: The M74HC4016RM13TR is capable of switching both analog signals and digital signals up to 10MHz, providing flexibility for various signal types.
  • Low Power Consumption: With CMOS technology, the device ensures low power dissipation, making it suitable for battery-operated devices.
  • High Noise Immunity: The inherent characteristics of CMOS technology offer high noise immunity and low power consumption without sacrificing speed.
  • Wide Operating Voltage Range: The switch operates over a wide voltage range from 2V to 6V, accommodating different levels of signal voltages.

Applications

The M74HC4016RM13TR is versatile enough to be used in a variety of applications, including but not limited to:

  • Analog multiplexing and demultiplexing
  • Signal gating
  • Chopper circuits
  • Modulation and demodulation circuits
  • Communication circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M74HC4016RM13TR is no exception. It is designed to meet the stringent requirements of the industrial and consumer markets. The device is available in a SO-14 package, which is RoHS compliant and compatible with solder reflow manufacturing processes.

Environmental Compliance

The M74HC4016RM13TR adheres to international environmental standards. It is lead-free and RoHS compliant, ensuring it meets current and future environmental regulations, reducing the environmental impact and making it suitable for eco-friendly applications.

In summary, the M74HC4016RM13TR from STMicroelectronics is a high-performance, versatile switch that offers low power consumption, high noise immunity, and a wide operating voltage range. Its robust design and environmental compliance make it an excellent choice for designers looking for a reliable switching solution.

You May Also Be Interested in

Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess