EN
  • EN
  • DE

M74HC4078B1R

Part No M74HC4078B1R
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE NOR/OR 8-INPUT 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NOR/OR Gate
Number of Circuits 1
Number of Inputs 8
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 132986-M74HC4078B1R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC4078B1R CAD Model

Description

STMicroelectronics M74HC4078B1R

The M74HC4078B1R is a high-speed CMOS 8-input NOR/OR Gate integrated circuit fabricated by STMicroelectronics. This advanced technology device is designed to operate with a power supply range of 2V to 6V, making it compatible with a variety of logic families and ideal for battery-operated applications.

Key Features

  • Logic Type: 8-input NOR/OR Gate
  • Supply Voltage Range: 2V to 6V
  • High-Speed Performance: The M74HC4078B1R offers fast propagation delays and high noise immunity characteristic of CMOS devices.
  • Low Power Consumption: Balanced power and speed make it suitable for battery-powered devices.
  • ESD Protection: Enhanced electrostatic discharge protection ensures device longevity and reliability.
  • Package: Available in a variety of packages including DIP, SOIC, and TSSOP.

Applications

The versatility of the M74HC4078B1R makes it suitable for a wide range of applications. It is commonly used in:

  • Logic function generation
  • Power management systems
  • Embedded systems
  • Signal processing
  • Communication devices

Product Benefits

The M74HC4078B1R offers several benefits to designers and engineers:

  • Its compatibility with a wide voltage range allows for use in systems with varying power levels.
  • The device's high-speed performance is ideal for fast-operating systems, ensuring quick response times.
  • Low power consumption is critical for portable and power-sensitive applications.
  • Multiple package options provide flexibility in hardware design, allowing for optimized board space usage.

Overall, the M74HC4078B1R from STMicroelectronics is a reliable and efficient solution for implementing complex logic functions in both industrial and consumer electronic products. Its robust design and flexible operating characteristics make it an excellent choice for modern electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
ON Semiconductor
IC GATE OR/NOR ECL 4INP 5V 8SOIC
Lowest to $6.8965
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess