EN
  • EN
  • DE

M74HC652M1R

Part No M74HC652M1R
Manufacturer STMicroelectronics
Description HC652 OCTAL BUS TRANSCEIVER/REGISTER 3-STATE HC651 OCTAL BUS TRANSCEIVER/REGISTER 3-STATE, INV.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211149-M74HC652M1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M74HC652M1R CAD Model

Description

The M74HC652M1R is a high-performance integrated circuit manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the HC (High-speed CMOS) family and is designed to meet the rigorous demands of modern electronic systems. The device features an octal bus transceiver and register with 3-state outputs, making it an excellent choice for bidirectional communication between data buses.

Key Features

  • High-Speed CMOS Technology: The M74HC652M1R operates at high speeds similar to LSTTL, ensuring rapid data transfer and processing capabilities.
  • Octal Bus Transceiver and Register: With eight bidirectional transceivers and latch registers, this IC can simultaneously transmit and receive data on eight channels, making it highly efficient for complex operations.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to multiple devices on the same bus without interference, as the outputs can be effectively 'disconnected' from the circuit.
  • Low Power Consumption: It is designed to have a low power consumption, which is crucial for battery-operated and energy-efficient applications.
  • Multiple Operating Modes: The M74HC652M1R supports various modes of operation, including a transparent mode, a latched output mode, and a clocked mode, providing flexibility in its application.

Applications

The versatility of the M74HC652M1R makes it suitable for a range of applications. It is commonly used in:

  • Communication systems
  • Data processing units
  • Control systems
  • Embedded systems
  • Signal routing and bus management tasks

Product Specifications

The M74HC652M1R is available in an SOP package, which is ideal for space-constrained applications. It operates over a wide voltage range and is characterized for operation from -55°C to 125°C, ensuring reliability across diverse operating conditions. The device also meets the JEDEC standard requirements and is compatible with standard industry interfaces.

With its robust design and comprehensive feature set, the STMicroelectronics M74HC652M1R is a go-to component for designers looking to implement efficient data bus communication in their electronic systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2896 $57.9200
490+ $0.2377 $116.4730
755+ $0.2302 $173.8010
1,040+ $0.2228 $231.7120
1,345+ $0.2154 $289.7130
1,795+ $0.1931 $346.6145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess