EN
  • EN
  • DE

M74HC688B1R

Part No M74HC688B1R
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMPARATOR EQUALITY 8B 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr STMicroelectronics
Series 74HC
Package Tube
Product Status Obsolete
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Voltage - Supply 2V ~ 6V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 29ns @ 6V, 50pF
Current - Quiescent (Iq) 4 µA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-DIP
Mounting Type Through Hole
Base Product Number 74HC688
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849041-M74HC688B1R
Ultra Librarian 3D Model Ultra Librarian M74HC688B1R CAD Model

Description

The M74HC688B1R is a high-performance integrated circuit from STMicroelectronics, designed to offer a reliable solution for digital comparison applications. This 8-bit magnitude comparator chip is a part of the HC family, which is renowned for its high-speed CMOS technology. The device is tailored to compare two 8-bit words and deliver an output that indicates the equality of the compared words.

Key Features

  • 8-bit comparison: The M74HC688B1R is capable of comparing two 8-bit binary or BCD words, making it suitable for a wide range of digital comparison tasks in complex circuits.
  • High-speed operation: This comparator is built using silicon gate CMOS technology which ensures high speed, yet it maintains the low power dissipation of standard CMOS integrated circuits.
  • Equality output: The equality output indicator (E) is a key feature, which provides a logic high level when the two 8-bit inputs (A and B) are equal.
  • Wide operating voltage range: The device can operate with a supply voltage ranging from 2V to 6V, providing versatility for different electronic environments and compatibility with TTL levels.
  • Low power consumption: Its design focuses on minimizing power consumption, making it an energy-efficient choice for battery-operated devices.

Applications

The M74HC688B1R is ideal for a variety of applications where digital word comparison is required. It is commonly used in:

  • Data processing systems
  • Computer motherboards
  • Control systems
  • Communication devices
  • Memory address decoding

Physical Packaging

The M74HC688B1R is available in a DIP-20 (Dual In-line Package) or SO-20 (Small Outline Package), providing flexibility for different types of PCB designs and space requirements. Its robust packaging ensures long-term reliability and durability in various environmental conditions.

Conclusion

Overall, the STMicroelectronics M74HC688B1R 8-bit magnitude comparator offers a perfect blend of speed, power efficiency, and functional accuracy. With its wide range of applications and reliable performance, it stands out as a valuable component for designers looking to implement precise digital comparison operations in their electronic projects.

You May Also Be Interested in

Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess