EN
  • EN
  • DE

M74HCT164RM13TR

Part No M74HCT164RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Shift Registers
Description IC SHIFT REG 8BIT SIPO 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 073040-M74HCT164RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HCT164RM13TR CAD Model

Description

Overview of M74HCT164RM13TR

The M74HCT164RM13TR is a high-speed CMOS 8-bit serial-in/parallel-out shift register designed by STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is part of the HCT (High-speed CMOS TTL-compatible) family, ensuring compatibility with standard TTL logic levels while offering the advantages of CMOS technology, such as low power consumption and high noise immunity.

Key Features

  • Logic Type: 8-bit serial-in/parallel-out shift register
  • Operating Voltage Range: 4.5V to 5.5V, making it suitable for 5V logic systems.
  • High-Speed Performance: Typical shift frequency of 50 MHz, providing rapid data processing capabilities.
  • Low Power Consumption: Combines CMOS low power with TTL compatibility for efficient operation.
  • Output Drive Capability: Capable of driving 10 LSTTL loads, ensuring strong signal transmission.
  • Pin Configuration: Available in a compact SMD package, specifically the SO-14 package, which is ideal for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -55°C to 125°C, allowing for use in harsh environments.

Applications

The M74HCT164RM13TR is versatile and can be used in a variety of digital applications. Its primary function is to convert a serial input signal into a parallel output, making it ideal for expanding the data handling capacity of a microprocessor or microcontroller. Common applications include:

  • Data processing and storage systems
  • Sequential logic operations
  • Communication systems
  • Instrumentation and control circuits
  • LED and display interfacing

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M74HCT164RM13TR is manufactured with rigorous standards, ensuring reliable performance and longevity in the field. It is also supported by comprehensive technical documentation and customer support, making integration into your designs seamless and straightforward.

Whether you're developing sophisticated digital systems or looking for a reliable shift register for simple interfacing tasks, the M74HCT164RM13TR from STMicroelectronics is an excellent choice that combines performance, efficiency, and durability.

You May Also Be Interested in

Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
Texas Instruments
IC REG BIDIR PSH PUL 4BIT 16PDIP
Need more? Email Us
Nexperia USA Inc.
IC REG MULPLX PSH-PUL 64BIT 16SO
Need more? Email Us
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DHVQFN
Need more? Email Us
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC REG BIDIRECT COMP 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess