EN
  • EN
  • DE

M74HCT373M1R

Part No M74HCT373M1R
Manufacturer STMicroelectronics
Description OCTAL D-TYPE LATCH WITH 3 STATE OUTPUT HCT373 NON INVERTING - HCT533 INVERTING
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1211162-M74HCT373M1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian M74HCT373M1R CAD Model

Description

STMicroelectronics M74HCT373M1R Octal D-Type Latch

The M74HCT373M1R from STMicroelectronics is a high-speed CMOS octal D-type latch designed for use in controlling data flow in systems where two-way communication is necessary. This integrated circuit is a part of the HCT family, which means it is compatible with TTL logic voltage levels while benefiting from the low power consumption of CMOS technology.

Featuring eight latches with 3-state outputs, this device is perfect for interfacing with bus-oriented systems. Each latch is transparent, meaning that when the latch enable (LE) input is high, the Q outputs follow the data (D) inputs. When LE is taken low, the data that was present at the D inputs at the time the transition occurred is stored in the latch, and the Q outputs will remain at this state as long as LE is held low.

The M74HCT373M1R operates at a voltage range of 4.5V to 5.5V, making it suitable for a variety of digital applications. It also provides a high noise immunity typical of CMOS devices. The output control does not affect the internal operation of the latches or the LE. When the output enable (OE) input is high, the outputs are in a high impedance state, which is particularly useful in bus-oriented applications.

Offered in an SO-20 package, the M74HCT373M1R is compact and suitable for surface-mounted technology (SMT), ensuring a space-efficient design in printed circuit boards (PCBs). This product is also characterized for operation from -55°C to 125°C, ensuring reliability across a wide range of environmental conditions.

With its fast propagation delay times and low power consumption, the M74HCT373M1R is an excellent choice for use in high-performance, low-power systems such as computers, communication devices, and sophisticated control systems. Its robustness and compatibility with older TTL logic make it a versatile component for both new designs and legacy system upgrades.

For more detailed specifications and application information, designers and engineers are encouraged to consult the datasheet provided by STMicroelectronics, which offers a comprehensive guide to the M74HCT373M1R's capabilities and recommended usage.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess