EN
  • EN
  • DE

M74HCT4052TTR

Part No M74HCT4052TTR
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Dual 4 Channel Analog Multiplexer/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 190 MHz
Mounting SMD (SMT)
Case / Package TSSOP
Max Dual Supply Voltage 6 V
Maximum Operating Temperature 125 °C
Max Power Dissipation 500 mW
Max Supply Voltage 5.5 V
Min Dual Supply Voltage 1 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Number of Channels 2
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Tape & Reel
Propagation Delay 12 ns
Radiation Hardening No
Resistance 180 Ω
RoHS Compliant
Turn-Off Delay Time 38 ns
Turn-On Delay Time 45 ns
Win Source Part Number 986646-M74HCT4052TTR
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HCT4052TTR CAD Model

Description

STMicroelectronics M74HCT4052TTR Analog Multiplexer/Demultiplexer

The M74HCT4052TTR from STMicroelectronics is a high-performance, silicon-gate CMOS dual 4-channel analog multiplexer/demultiplexer with logic-level conversion capability. This versatile component is designed to function as a two-bit digital multiplexer allowing the selection of one out of four channels to be turned on and connect a single output line. It can also operate as a demultiplexer, distributing a single input signal to one of the four outputs.

This integrated circuit is pin-compatible with the standard 4052 series, but it has several enhancements that make it a robust choice for modern electronic applications. The M74HCT4052TTR operates at a wide voltage range from 2V to 6V, making it suitable for interfacing with both TTL and CMOS digital logic levels. Furthermore, it features low "ON" resistance and low "OFF" leakage current, ensuring minimal signal distortion and high fidelity in signal switching applications.

The device comes in a TSSOP-16 package, which is known for its small footprint and optimal space-saving capabilities on printed circuit boards (PCBs). The M74HCT4052TTR is characterized for operation from -55°C to +125°C, making it reliable in a broad range of environmental conditions. This temperature range, along with its low power consumption, makes it an excellent choice for automotive, industrial, and telecommunication systems where performance and durability are critical.

The M74HCT4052TTR includes additional features such as an inhibit function to disable all channels, and it also provides break-before-make switching action, which prevents momentary shorting when switching between channels. It's a suitable component for analog signal routing in applications such as data acquisition systems, signal multiplexing, audio/video switching, and any other system that requires high-speed, low-resistance switching of analog signals.

With its robust design and versatile functionality, the STMicroelectronics M74HCT4052TTR is an essential building block for designers looking to create complex multiplexing systems without compromising on performance and reliability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess