EN
  • EN
  • DE

M93C46-RDS6TG

Part No M93C46-RDS6TG
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 1KBIT MICROWIRE 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8, 64 x 16
Memory Interface Microwire
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M93C46
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 739709-M93C46-RDS6TG
Ultra Librarian 3D Model Ultra Librarian M93C46-RDS6TG CAD Model

Description

The M93C46-RDS6TG is a robust and high-quality serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer STMicroelectronics. This product is designed for a wide variety of applications where reliable and non-volatile memory storage is essential.

Key Features

  • Memory Size: The M93C46-RDS6TG offers a 1 Kbit capacity, which is organized as 64 x 16 bits, suitable for storing configuration parameters, calibration data, or small application logs.
  • Interface: It utilizes a MICROWIRE (SPI compatible) serial interface for communication, which ensures easy integration with most microcontrollers and processors.
  • Operating Voltage: This device operates within a supply voltage range of 2.5V to 5.5V, making it versatile for both low-power and standard applications.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms, enabling quick updates to stored data.
  • Endurance: It offers an impressive endurance of 1 million write cycles, ensuring data reliability over an extensive period of usage.
  • Data Retention: The EEPROM guarantees data retention for a minimum period of 40 years, providing a stable solution for long-term data storage.
  • Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the M93C46-RDS6TG is suited for industrial and automotive environments that demand high reliability under extreme conditions.
  • Package: The device comes in a RoHS-compliant TSSOP8 package, which is compact and suitable for space-constrained applications.

Applications

The M93C46-RDS6TG is ideal for a variety of applications across different sectors, including:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Telecommunication devices
  • Medical equipment

In conclusion, the M93C46-RDS6TG from STMicroelectronics is a reliable and versatile EEPROM solution that offers excellent performance and durability for systems requiring non-volatile memory storage. Its compatibility with various voltage ranges and its robust design make it an excellent choice for designers and engineers looking for a memory component that can withstand the rigors of both industrial and consumer applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess