EN
  • EN
  • DE

DS3181+

Part No DS3181+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC FRAMER 400PBGA / Framer 400-PBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Box
Product Status Obsolete
Programmable Not Verified
Type Framer
Applications Data Transport
Mounting Type Surface Mount
Package / Case 400-BBGA
Supplier Device Package 400-PBGA (27x27)
Base Product Number DS3181
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 112745-DS3181+
Ultra Librarian 3D Model Ultra Librarian DS3181+ CAD Model

Description

The DS3181+ is a state-of-the-art, high-performance network interface chip designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This chip is specifically engineered to facilitate seamless and reliable communication in telecommunications and networking equipment, ensuring high-speed data transfer and robust connectivity.

Key Features

  • High-Speed Interface: The DS3181+ is capable of handling the demands of high-speed network traffic, making it an ideal choice for data-intensive applications.
  • Robust Design: This product is designed with reliability in mind, ensuring stable operation even in challenging environmental conditions.
  • Low Power Consumption: Maxim Integrated prioritizes energy efficiency, and the DS3181+ reflects this with its low power consumption, reducing operational costs and benefiting the environment.
  • Compact Form Factor: The small footprint of the DS3181+ allows for integration into a wide range of equipment without the need for significant space, making it a versatile choice for various applications.

Applications

The DS3181+ is designed to be versatile, catering to a wide array of applications within the telecommunications and networking sectors. It is particularly well-suited for:

  • High-speed routers and switches
  • Network interface cards (NICs)
  • Telecommunications infrastructure
  • Data center networking equipment

Technical Specifications

Parameter Description Data Rate Optimized for high-speed data transfer Power Supply Low voltage operation for energy efficiency Operating Temperature Designed to operate reliably across a broad temperature range Package Compact and robust packaging for easy integration

The DS3181+ from Maxim Integrated represents the forefront of network interface technology, providing unmatched performance and reliability for modern networking solutions. By choosing the DS3181+, you are selecting a product that will deliver consistent, high-quality performance, backed by the innovation and reliability that Maxim Integrated is known for.

You May Also Be Interested in

Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors
Lowest to $6.5223
Freescale Semiconductor - NXP
IC AUD/VID PAL MODULATOR 16-SOIC
Lowest to $1.3456
Maxim Integrated
IC CTLR OVP LOW STNDBY 6UDFN
Lowest to $1.8538
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $4.5750
ON Semiconductor
Need more? Email Us
Infineon Technologies
Lowest to $2.4359
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
Analog Devices Inc.
600 MHz Dual Integrated DCL with PPMU, VHH Drive Capability, Level Setting DACs, and On-Chip | IC DCL 84LFCSP
Lowest to $84.2132
Maxim Integrated
Fault-Protected, High-Voltage Signal-Line Protectors | IC OVERVOLTAGE PROTECTION 18SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess