EN
  • EN
  • DE

M93C46-WMN6TPSBA

Part No M93C46-WMN6TPSBA
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 732346-M93C46-WMN6TPSBA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M93C46-WMN6TPSBA CAD Model

Description

STMicroelectronics M93C46-WMN6TPSBA EEPROM

The M93C46-WMN6TPSBA is a robust and high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, designed for a wide range of data storage applications. This EEPROM is part of STMicroelectronics' M93C series and offers a storage capacity of 1 Kbit. It is a versatile memory chip that provides designers with a flexible and reliable solution for storing non-volatile data.

The M93C46-WMN6TPSBA operates on a supply voltage ranging from 2.5V to 5.5V, making it suitable for various electronic applications, including those that require low-power consumption. It is available in an 8-pin SOIC package, which is widely used and easy to integrate into circuit boards. The compact form factor of this device makes it an excellent choice for space-constrained applications.

One of the key features of the M93C46-WMN6TPSBA is its serial I²C bus interface, which allows for simple and efficient communication with microcontrollers and other digital systems. This interface enables the device to be easily integrated into existing designs without the need for complex wiring or additional hardware.

The EEPROM provides a high-speed write cycle time of 5 ms, ensuring quick data storage and minimal delay in system operations. It also supports a wide operating temperature range from -40°C to +85°C, offering reliable performance even in harsh environmental conditions.

For data security and protection, the M93C46-WMN6TPSBA includes write control features. Users can take advantage of the write protect pin to prevent accidental data overwrites or corruption. Additionally, the device has a high endurance of 1 million write cycles and a data retention period of 40 years, guaranteeing the longevity and durability of stored information.

In summary, the M93C46-WMN6TPSBA from STMicroelectronics is a highly reliable and efficient EEPROM solution that meets the needs of modern electronic systems requiring stable and secure non-volatile memory storage. Its ease of integration, coupled with its robust performance characteristics, makes it an ideal choice for a broad range of applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7829 $58.6974
15+ $8.0273 $120.4095
23+ $7.7766 $178.8618
31+ $7.5248 $233.2688
40+ $7.2742 $290.9680
54+ $6.5223 $352.2042
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess