EN
  • EN
  • DE

M93C56-RMN3TP/K

Part No M93C56-RMN3TP/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 2MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 8-SOIC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 93C56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number -497-14433-6, 497-14433-2, 497-14433-1, 497-14433-6, -497-14433-2, -497-14433-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925015-M93C56-RMN3TP/K
Ultra Librarian 3D Model Ultra Librarian M93C56-RMN3TP/K CAD Model

Description

The M93C56-RMN3TP/K is a 4 Kbit (512 x 8 or 256 x 16) serial EEPROM device from STMicroelectronics, designed to provide a robust and efficient memory storage solution for a wide range of applications. This EEPROM is part of ST's M93C series, which is well-known for its high reliability and low power consumption.

Key Features:

  • Memory Size: 4 Kbits of EEPROM memory, organized as either 512 bytes (x8) or 256 words (x16), selectable by the user. This flexibility allows for efficient data storage and retrieval for various data structures.
  • Interface: The device supports a Serial Peripheral Interface (SPI) bus, which ensures compatibility with a wide range of microcontrollers and is easy to integrate into existing systems.
  • Operating Voltage Range: The M93C56-RMN3TP/K operates across a voltage range of 2.5V to 5.5V, making it suitable for use in both 3.3V and 5V systems.
  • Write Cycle Time: It offers a fast write cycle time of 5 ms, allowing for quick updates to stored data.
  • Write Protect: A hardware write protect feature is available to prevent inadvertent writes to the memory, thereby securing the stored data.
  • Endurance: The EEPROM boasts an endurance of 1 million write cycles, ensuring a long lifespan even with frequent data updates.
  • Data Retention: It is designed for data retention of over 40 years, providing a stable and reliable form of non-volatile memory.
  • Temperature Range: This device is operational over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: The M93C56-RMN3TP/K comes in an 8-pin MiniMap (MLP8) package, which is compact and suitable for space-constrained applications.

Applications:

With its robust feature set, the M93C56-RMN3TP/K is ideal for use in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Telecommunication systems

In summary, the M93C56-RMN3TP/K from STMicroelectronics is a versatile and reliable EEPROM that offers excellent performance and durability for applications requiring non-volatile memory storage.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9470 $52.0850
130+ $0.7770 $101.0100
200+ $0.7528 $150.5600
275+ $0.7285 $200.3375
360+ $0.7042 $253.5120
480+ $0.6314 $303.0720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess