EN
  • EN
  • DE
  • IT

M93C66WDW6TPTSSOP8

Part No M93C66WDW6TPTSSOP8
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074539-M93C66WDW6TPTSSOP8
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M93C66WDW6TPTSSOP8 CAD Model

Description

STMicroelectronics M93C66-WDW6TP - EEPROM Memory

The M93C66-WDW6TP from STMicroelectronics is a robust and reliable serial EEPROM (Electrically Erasable Programmable Read-Only Memory) storage device, boasting a 4 Kbit capacity with a 16-bit wide data organization. This memory component is part of the M93C series, designed to offer flexible, non-volatile storage solutions for a wide array of electronic applications.

This EEPROM utilizes the MICROWIRE bus protocol, ensuring compatibility with a broad range of microcontrollers and is particularly well-suited for applications requiring frequent or rapid updates of data due to its 1 million write cycle endurance and 40-year data retention capability. It operates over a voltage range of 2.5V to 5.5V, making it versatile for various low-power and standard applications.

The M93C66-WDW6TP comes in a compact TSSOP8 (Thin Shrink Small Outline Package) form factor, measuring just 4.4 mm x 3 mm. This small footprint allows for space-efficient PCB designs, which is crucial in today's increasingly miniaturized electronic products. Its temperature range of -40°C to +85°C ensures reliable performance across a broad spectrum of operating conditions.

Key features of the M93C66-WDW6TP include:

  • Memory Size: 4 Kbits
  • Organization: 16-bit words
  • Interface Type: Serial, MICROWIRE
  • Supply Voltage: 2.5V to 5.5V
  • Write Cycle Endurance: 1 Million cycles
  • Data Retention: 40 years
  • Package: TSSOP8
  • Operating Temperature: -40°C to +85°C

With its industry-standard packaging and interface, the M93C66-WDW6TP is an excellent choice for design engineers looking to incorporate reliable data storage without compromising on space or power efficiency. Whether used in industrial controls, consumer electronics, automotive applications, or medical devices, this EEPROM from STMicroelectronics offers a blend of performance and durability that ensures data integrity and system reliability.

For detailed specifications, application notes, and additional support, it is always recommended to refer to the official STMicroelectronics datasheets and product resources.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
Taiwan Semiconductor
Diode Schottky 150V 5A 2-Pin ITO-220AC Tube
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
Sunlord
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5140 $51.4000
240+ $0.4218 $101.2320
370+ $0.4086 $151.1820
510+ $0.3954 $201.6540
655+ $0.3823 $250.4065
880+ $0.3427 $301.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess