The M95010-MN6 from STMicroelectronics is a robust and high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed for a wide array of applications requiring efficient non-volatile memory storage. With a storage capacity of 1 Kbit, this EEPROM offers a practical solution for storing small amounts of data that must be preserved during power cycles, such as configuration settings, calibration data, or device identification information.
Key Features
- Memory Size: 1 Kbit (128 x 8 bits)
- Interface: Serial SPI bus for easy integration with a wide range of microcontrollers and digital systems.
- Write Cycle Time: Fast write cycle times of 5 ms typical, enabling quick updates to stored data.
- Frequency: Supports clock frequencies up to 5 MHz, allowing for high-speed data transfer.
- Supply Voltage: Operates within a supply voltage range of 2.5V to 5.5V, compatible with various logic levels and system power supplies.
- Endurance: High reliability with a write/erase endurance of 1 million cycles, ensuring a long operational lifespan.
- Data Retention: Guarantees data retention for over 40 years, providing a dependable storage solution over an extended period.
- Temperature Range: Suitable for industrial applications with an operating temperature range from -40°C to +85°C.
- Packaging: Available in a space-saving 8-pin plastic dual-in-line package, facilitating easy mounting on printed circuit boards.
Applications
The M95010-MN6 is versatile and can be utilized across various sectors, including consumer electronics, industrial automation, automotive systems, and telecommunications. Its reliable non-volatile memory storage is essential for applications that require data integrity and persistence without constant power supply.
With its combination of performance, reliability, and ease of integration, the M95010-MN6 EEPROM from STMicroelectronics represents a solid choice for designers and engineers seeking a dependable memory component for their next project.