The M95010-WMN6 is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by STMicroelectronics, a global semiconductor leader. This product is part of the M95xxx series, which is well-known for its reliability and performance in storing non-volatile data.
Key Features
- Memory Size: The M95010-WMN6 offers 1 Kbit of memory, which is ideal for applications that require small amounts of data storage with high endurance.
- Write Cycles: It is capable of withstanding at least 1 million write cycles, ensuring data integrity and longevity of the EEPROM.
- Data Retention: With a data retention period of over 40 years, the M95010-WMN6 provides a robust storage solution for industrial and commercial applications.
- Operating Voltage Range: The device operates within a voltage range of 2.5V to 5.5V, making it versatile for various power supply conditions.
- Communication Interface: It utilizes the SPI (Serial Peripheral Interface) bus, ensuring high-speed data transfer with minimal pin count.
- Speed: The fast read and write operations make it suitable for performance-critical applications.
- Package: It comes in an 8-pin SOIC package, which is widely used and easy to integrate into different circuit designs.
Applications
The M95010-WMN6 is versatile and can be used in a broad range of applications, including:
- Industrial control systems
- Consumer electronics configuration settings
- Automotive systems
- Medical equipment
- Smart cards and identification systems
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The M95010-WMN6 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets industry standards for reliability and performance. This commitment to quality makes the M95010-WMN6 an excellent choice for designers and engineers seeking a dependable non-volatile memory solution.
For more detailed information, including datasheets, technical specifications, and support resources, please visit the STMicroelectronics website.