EN
  • EN
  • DE

M95020-DRMN3TP/K

Part No M95020-DRMN3TP/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 2KBIT SPI 20MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features EEPROM Memory IC 2Kb (256 x 8) SPI 8-SOIC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name M95020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-14441-2, 497-14441-6, -497-14441-2, -497-14441-1, -497-14441-6, 497-14441-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925018-M95020-DRMN3TP/K
Ultra Librarian 3D Model Ultra Librarian M95020-DRMN3TP/K CAD Model

Description

STMicroelectronics M95020-DRMN3TP/K EEPROM

The M95020-DRMN3TP/K is a 2-Kbit serial SPI bus EEPROM from STMicroelectronics, designed to deliver high-performance data storage with robust reliability. This EEPROM device is part of the M95xxx series, which is well-regarded for its efficient design and compatibility with a wide range of applications, including but not limited to industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The device offers 2 Kbits of memory, organized as 256 x 8 bits, which is suitable for storing configuration parameters, small user data or state information in various systems.
  • Serial SPI Interface: It utilizes a Serial Peripheral Interface (SPI) that ensures simple integration with most microcontrollers, providing a straightforward communication protocol for reading and writing data.
  • High-Speed Clock: The EEPROM supports a clock frequency of up to 5 MHz, enabling rapid data access and programming operations, which is critical for time-sensitive applications.
  • Write Protect: A hardware write protect pin is available to safeguard your data from unintended alterations, ensuring the integrity of your stored information.
  • Low Power Consumption: Designed for power-sensitive applications, the M95020-DRMN3TP/K offers low power consumption, making it an excellent choice for portable and battery-operated devices.
  • Wide Operating Temperature Range: The device is operational over a wide temperature range from -40°C to +85°C, which allows its use in harsh environmental conditions.
  • Long Data Retention: It provides data retention of over 40 years, which is ideal for applications that require long-term data storage without the need for frequent refreshing.

Applications

The M95020-DRMN3TP/K is versatile in its applications, and can be found in:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Portable devices
  • Smart cards

With its combination of size, speed, and reliability, the M95020-DRMN3TP/K is a top choice for designers looking to incorporate a non-volatile memory solution into their systems. STMicroelectronics' commitment to quality ensures that this EEPROM will meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6530 $52.2400
190+ $0.5358 $101.8020
290+ $0.5191 $150.5390
400+ $0.5023 $200.9200
515+ $0.4856 $250.0840
690+ $0.4354 $300.4260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess