EN
  • EN
  • DE

M95040-WMN6TP/S

Part No M95040-WMN6TP/S
Manufacturer STMicroelectronics
Description 4 Kbit, 2 Kbit and 1 Kbit Serial SPI bus EEPROM with high speed Clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211252-M95040-WMN6TP/S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95040-WMN6TP/S CAD Model

Description

Introducing the M95040-WMN6TP/S EEPROM from STMicroelectronics

The M95040-WMN6TP/S is a high-performance 4 Kbit serial SPI bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned semiconductor manufacturer STMicroelectronics. This device is specifically designed to deliver a flexible and efficient data storage solution for a wide range of applications, making it an ideal choice for embedded systems, automotive electronics, and industrial automation.

Constructed with the advanced CMOS technology, the M95040-WMN6TP/S EEPROM features a 4 Kbit memory capacity, which is organized as 512 x 8 bits. This allows for a substantial amount of data to be stored and accessed via a high-speed SPI interface that supports up to 10 MHz clock frequencies. This ensures swift data transactions, enabling devices to perform more efficiently and reliably.

The EEPROM comes in a compact 8-lead SOIC package, which is surface-mountable and suitable for space-constrained PCB designs. Its small form factor does not compromise its robustness or performance, with the device being able to operate over a wide temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

One of the key features of the M95040-WMN6TP/S is its low power consumption, which is critical for battery-operated devices. The EEPROM also supports a write-protect feature, ensuring the integrity and security of the data stored within. This is especially important in applications where data must not be tampered with or accidentally overwritten.

Moreover, the M95040-WMN6TP/S is designed with a 100,000 write/erase cycles endurance and a data retention period of 40 years, guaranteeing long-term reliability for applications that require frequent data updates or long service life.

Whether you are developing consumer electronics, medical devices, or sophisticated control systems, the M95040-WMN6TP/S EEPROM from STMicroelectronics offers a trusted and durable solution for your non-volatile memory needs. Its combination of high-speed operation, low power consumption, and long-term data retention make it an excellent choice for designers looking to enhance their products with reliable data storage capabilities.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,970 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess