The MAX161ACPI+ from Maxim Integrated is a high-performance, 8-bit analog-to-digital converter (ADC) that offers a perfect blend of speed, accuracy, and power efficiency. This versatile component is designed to cater to a wide array of applications, ranging from data acquisition systems and industrial controls to medical instruments and digital signal processing.
Key Features
- High-Speed Conversion: The device provides a fast conversion rate, making it suitable for applications requiring quick data processing.
- Low Power Consumption: It operates with minimal power, which is ideal for battery-operated devices and power-sensitive applications.
- Wide Dynamic Range: The ADC offers an excellent dynamic range, ensuring accurate readings across various signal amplitudes.
- Easy Interface: The MAX161ACPI+ features an easy-to-interface parallel output, facilitating seamless integration with microprocessors and digital systems.
- Multiple Operating Modes: It supports various operating modes, allowing for flexible usage as per the application's requirements.
Product Specifications
| Parameter |
Value |
| Resolution |
8-bit |
| Sampling Rate |
Up to 1.25MSPS |
| Power Supply |
Single +5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
28-Pin PDIP |
The MAX161ACPI+ is engineered to deliver high-quality performance with robust reliability. Its compact 28-pin PDIP (Plastic Dual In-line Package) makes it a practical choice for space-constrained applications. Moreover, its extended operating temperature range ensures that it can withstand harsh environmental conditions, making it a versatile solution for industrial and outdoor applications.
With Maxim Integrated's reputation for excellence, the MAX161ACPI+ stands out as a top-tier ADC solution for designers looking to enhance their systems with precise data conversion capabilities. Whether it's for real-time analytics, sensor interfacing, or any other data-intensive task, this product is engineered to meet the highest standards of efficiency and performance.