EN
  • EN
  • DE

M95128-WMN3TP/P

Part No M95128-WMN3TP/P
Manufacturer STMicroelectronics
Catalog EEPROM
Description 128 Kbit serial SPI bus EEPROM with high speed clock
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309199-M95128-WMN3TP/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M95128-WMN3TP/P CAD Model

Description

Introducing the M95128-WMN3TP/P EEPROM from STMicroelectronics

The M95128-WMN3TP/P is a high-performance 128-Kbit serial SPI bus EEPROM with high-speed clock, designed and manufactured by STMicroelectronics. This product is part of the M95xxx series, which is known for its reliability and endurance, making it a preferred choice for a wide range of applications that require robust data storage solutions.

With its 128-Kbit (16 Kbytes) of memory, the M95128-WMN3TP/P offers ample space for storing configuration parameters, calibration data, or small application programs. The EEPROM is organized as 64 pages of 256 bytes each, allowing for efficient data management and access. The device operates across a wide voltage range from 1.8V to 5.5V, making it versatile for various power supply conditions.

The M95128-WMN3TP/P supports the industry-standard SPI bus interface, enabling high-speed data transfer rates of up to 10 Mbit/s. This feature is particularly beneficial for applications that require fast data access and updates. Additionally, the device offers a Write Protect (WP) pin and a Hardware Write Control feature, providing users with the ability to protect their data from unintentional modifications.

One of the standout features of the M95128-WMN3TP/P is its 5 ms write time, which allows for quick and efficient data storage. The EEPROM also boasts an endurance of 1 million write cycles and a data retention period of over 40 years, ensuring the longevity and reliability of stored information.

STMicroelectronics has packaged the M95128-WMN3TP/P in a compact 8-pin SOIC package, making it suitable for space-constrained applications. The device is also compliant with the RoHS directive, which means it is free from hazardous substances and meets environmental standards.

In summary, the M95128-WMN3TP/P EEPROM by STMicroelectronics is a high-quality, durable, and reliable storage solution that provides fast data access, robust protection features, and long-term data retention. It is an excellent choice for designers and engineers looking to integrate a dependable non-volatile memory component into their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.2536 $73.0144
8+ $14.9780 $119.8240
12+ $14.5103 $174.1236
17+ $14.0413 $238.7021
22+ $13.5736 $298.6192
29+ $12.1691 $352.9039
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess