EN
  • EN
  • DE

DS1812-10+

Part No DS1812-10+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 4.35V 0V to 5.5V 3-Pin TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
Height 4.95 mm
Lead Free Yes
Length 4.95 mm
Maximum Operating Temperature 85 °C
Max Output Current 10 mA
Max Reset Threshold Voltage 4.49 V
Max Supply Current 40 µA
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Reset Threshold Voltage 4.25 V
Min Supply Voltage 0 V
Mount Through Hole
Nominal Supply Current 30 µA
Number of Outputs 1
Number of Pins 3
Number of Voltages Monitored 1
Operating Supply Current 40 µA
Output Voltage 5 V
Overvoltage Threshold 4.49 V
Packaging Bulk
Radiation Hardening No
REACH SVHC Unknown
Reset Active High
Reset Timeout 100 ms
RoHS Compliant
Threshold Voltage 4.35 V
Type Simple Reset/Power-On Reset
Undervoltage Threshold 4.25 V
Watchdog Timer No
Width 3.94 mm
Win Source Part Number 990581-DS1812-10+
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1812-10+ CAD Model

Description

The Maxim Integrated DS1812-10+ is a robust, versatile microprocessor (µP) supervisory circuit designed to monitor the power supply and microprocessor activity in digital systems. It provides essential protective functions to enhance system reliability and prevent data corruption during power-up, power-down, and brown-out conditions.

Key Features

  • Supply Voltage Monitoring: The DS1812-10+ actively monitors the supply voltage, ensuring that it remains within acceptable thresholds for reliable operation of digital systems.
  • Programmable Reset Thresholds: This device features precision temperature-compensated voltage reference and comparator circuitry to monitor VCC for under-voltage conditions. When VCC falls below the reset threshold, the reset signal is asserted.
  • Automatic Reset Generation: Upon detecting a fault condition, the DS1812-10+ generates a reset signal for a minimum of 150ms after VCC rises above the reset threshold, ensuring the µP starts up in a known state.
  • Manual Reset Input: A manual reset input allows for a system reset to be triggered with an external switch or logic signal, providing additional system control.
  • Low Power Consumption: Designed for energy-efficient operation, this supervisory circuit is ideal for portable and battery-powered applications.
  • Compact Package: The DS1812-10+ is available in a space-saving 3-pin TO-92 package, making it suitable for use in space-constrained applications.

Applications

The DS1812-10+ is widely used in various applications that require reliable voltage monitoring and processor supervision. Some common applications include:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Devices
  • Industrial Controllers
  • Telecommunication Systems

Additional Information

Maxim Integrated's DS1812-10+ offers a straightforward solution for system designers looking to enhance the operational stability of their digital systems. With its easy-to-use features and reliable performance, the DS1812-10+ is an excellent choice for ensuring that microprocessor-based systems operate within their specified voltage ranges and maintain data integrity through all phases of operation.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,692 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess