EN
  • EN
  • DE

PIC32MX170F256B-50I/SO

Part No PIC32MX170F256B-50I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MX
Package Tube
Product Status Active
Core Processor MIPS32® M4K™
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 21
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC32MX170
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368708-PIC32MX170F256B-50I/SO
Ultra Librarian 3D Model Ultra Librarian PIC32MX170F256B-50I/SO CAD Model

Description

Microchip Technology's PIC32MX170F256B-50I/SO: A High-Performance Microcontroller

The PIC32MX170F256B-50I/SO is a remarkable microcontroller developed by Microchip Technology, renowned for its high performance and versatility in a wide range of applications. This 32-bit MCU is part of the PIC32MX family, which is well-known for its high processing power and rich feature set, designed to cater to the rigorous demands of modern embedded systems.

At the heart of the PIC32MX170F256B-50I/SO is a powerful MIPS M4K core, which operates at a maximum frequency of 50 MHz. This provides the computational power necessary to handle complex tasks and algorithms efficiently. The microcontroller is equipped with 256 KB of flash memory and 64 KB of RAM, offering ample space for application code and data storage.

The device comes in a 28-pin SOIC package, which is suitable for surface-mount technology and ideal for space-constrained applications. It operates over an industrial temperature range (-40°C to +85°C), ensuring reliable performance under extreme conditions. Its low-power design makes it an excellent choice for battery-operated devices, where power conservation is critical.

Connectivity options are plentiful with the PIC32MX170F256B-50I/SO, featuring a variety of peripherals such as USB 2.0, I2C, SPI, and UART interfaces. These interfaces allow for easy integration with other components and systems, making it a versatile choice for many different types of electronic projects.

For developers looking to implement advanced features, the microcontroller also includes analog-to-digital converters (ADCs), comparators, and timers/counters. These built-in peripherals support a range of functions from sensor interfacing to time-sensitive control applications.

The PIC32MX170F256B-50I/SO supports Microchip's MPLAB development environment, which provides tools for code development and debugging. Additionally, it is compatible with the MPLAB Harmony integrated software framework, which simplifies the process of creating embedded applications.

In summary, the PIC32MX170F256B-50I/SO microcontroller from Microchip Technology is a robust and feature-rich solution for designers who require a high-performance MCU with an extensive range of peripherals and connectivity options, all within a compact, power-efficient package.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3333 $56.6665
11+ $9.2991 $102.2901
17+ $9.0085 $153.1445
23+ $8.7179 $200.5117
30+ $8.4273 $252.8190
40+ $7.5556 $302.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 540 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess