EN
  • EN
  • DE

PIC18F87J60-I/PT

Part No PIC18F87J60-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18J
Package Tray
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 41.667MHz
Connectivity Ethernet, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 55
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 3808 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 15x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (12x12)
Base Product Number PIC18F87
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655630-PIC18F87J60-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F87J60-I/PT CAD Model

Description

Microchip Technology's PIC18F87J60-I/PT Microcontroller

Product Overview:

The PIC18F87J60-I/PT is a high-performance microcontroller designed by Microchip Technology, featuring an integrated Ethernet controller. This microcontroller is part of the PIC18F family, renowned for its advanced features and capabilities. It is specifically tailored for embedded applications that require network connectivity, making it an ideal choice for IoT devices, industrial automation, smart home applications, and more.

Key Features:

  • Integrated Ethernet: The PIC18F87J60-I/PT comes with a built-in Ethernet MAC and 10Base-T PHY, facilitating easy and robust network connectivity.
  • High Performance: This microcontroller operates at a maximum frequency of 41.667 MHz, providing ample processing power for demanding applications.
  • Generous Memory: It boasts 128KB of Flash memory and 3.8KB of RAM, ensuring sufficient space for code and data storage.
  • Rich Peripheral Set: The device includes a variety of peripherals such as an 8 x 10-bit ADC, three timers, and two comparators, enhancing its versatility.
  • Flexible I/O Options: With up to 70 I/O pins, this microcontroller allows for extensive interfacing with external components.
  • Serial Communication: Multiple serial communication modules including SPI, I2C, and UART, provide excellent connectivity options for serial devices.
  • Extended Temperature Range: The PIC18F87J60-I/PT is designed to operate over an industrial temperature range of -40°C to +85°C.
  • Package: It is available in a 80-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications:

The versatility of the PIC18F87J60-I/PT makes it suitable for a wide range of applications. Its robust Ethernet connectivity is perfect for networked devices in home automation systems, remote monitoring and control, and IoT devices. Additionally, its rich set of peripherals and high-speed operation make it well-suited for industrial control systems, medical devices, and complex sensor networks.

Conclusion:

Microchip Technology's PIC18F87J60-I/PT microcontroller is a powerful and flexible solution for developers needing a microcontroller with built-in Ethernet connectivity. With its robust feature set and extensive memory, it is designed to meet the demands of various high-performance, networked applications in the embedded systems market.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess