EN
  • EN
  • DE

M95160-WDW6TP/S

Part No M95160-WDW6TP/S
Manufacturer STMicroelectronics
Description 16 Kbit and 8 Kbit serial SPI bus EEPROM with high speed clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1211267-M95160-WDW6TP/S
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian M95160-WDW6TP/S CAD Model

Description

The M95160-WDW6TP/S is a robust and reliable serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, designed to provide flexible data storage solutions for a wide array of electronic applications. This particular model is part of the M95xxx series, which is known for its high performance and stability over a broad range of operating conditions.

Key Features

  • Memory Size: The device offers a substantial 16 Kbit (2 Kbyte) storage capacity, which is ideal for storing configuration data, calibration parameters, and small application programs.
  • Data Retention: It provides a long data retention period, typically over 40 years, ensuring that the information remains intact even without power for extended periods.
  • Endurance: With an impressive write endurance of 1 million write cycles per each memory cell, the M95160-WDW6TP/S is suitable for applications that require frequent data updates.
  • Operating Voltage Range: The EEPROM operates over a wide voltage range from 2.5V to 5.5V, making it versatile for use in various circuit designs.
  • Communication Interface: It utilizes the SPI (Serial Peripheral Interface) for communication, allowing for high-speed data transfer and simple integration into most microcontroller-based systems.
  • Temperature Range: The device is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliable performance under harsh environmental conditions.
  • Packaging: It comes in a compact 8-pin TSSOP (Thin Shrink Small Outline Package) footprint, which is suitable for space-constrained applications.

Applications

The M95160-WDW6TP/S EEPROM can be used in a variety of applications, including:

  • Consumer electronics such as set-top boxes, radios, and gaming consoles
  • Industrial control systems, including PLCs and sensor modules
  • Automotive electronics, such as engine control units and infotainment systems
  • Medical devices that require non-volatile memory for critical data storage
  • Telecommunication devices, including modems and network equipment

With its combination of durability, data integrity, and ease of integration, the M95160-WDW6TP/S from STMicroelectronics represents an excellent choice for designers and engineers looking for a reliable non-volatile memory solution.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3812 $59.0860
370+ $0.3130 $115.8100
575+ $0.3026 $173.9950
790+ $0.2934 $231.7860
1,025+ $0.2830 $290.0750
1,365+ $0.2541 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess