EN
  • EN
  • DE

M95512-DRDW3TP/K

Part No M95512-DRDW3TP/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 512KBIT SPI 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP (0.173", 4.40mm Width)
Case / Package 8-TSSOP
Family Name M95512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-14457-1, 497-14457-2, 497-14457-6
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880834-M95512-DRDW3TP/K
Ultra Librarian 3D Model Ultra Librarian M95512-DRDW3TP/K CAD Model

Description

The M95512-DRDW3TP/K is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, a global semiconductor leader known for its innovative and reliable memory solutions. This product is part of the M95xxx series, which is renowned for its high-speed data transfer capabilities and robust endurance.

Key Features

  • Memory Capacity: The device offers a substantial storage capacity of 512 Kbits, allowing for efficient storage of configuration data, user settings, and small application codes.
  • Interface: It utilizes a high-speed SPI (Serial Peripheral Interface) bus, ensuring fast data communication with microcontrollers and other digital systems.
  • Supply Voltage: With a wide range of operating supply voltages from 1.8V to 5.5V, it is suitable for various applications and compatible with most logic levels.
  • Write Cycles: The M95512-DRDW3TP/K is designed for a high number of write cycles, boasting an endurance of up to 1 million write cycles per byte, ensuring data reliability and memory integrity over extensive usage.
  • Data Retention: It offers a long data retention period, typically more than 40 years, providing a stable and persistent storage solution for critical data.
  • Package: The device comes in an 8-pin TSSOP package, which is known for its compact footprint and suitability for space-constrained applications.

Applications

The M95512-DRDW3TP/K is versatile and can be used in a wide array of applications. It is particularly well-suited for use in:

  • Consumer electronics, such as smart appliances and wearable devices
  • Industrial control systems, where reliable data logging is essential
  • Automotive applications, including infotainment systems and ECU memory
  • Medical devices for storing calibration data and patient information
  • Communication systems, including modems and network devices

With its robust design and high reliability, the M95512-DRDW3TP/K from STMicroelectronics represents an excellent choice for designers looking to incorporate a dependable non-volatile memory solution into their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6142 $52.2840
47+ $2.1450 $100.8150
73+ $2.0779 $151.6867
100+ $2.0109 $201.0900
129+ $1.9439 $250.7631
173+ $1.7428 $301.5044
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,663 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess