EN
  • EN
  • DE

M95M04-DWDW3TP/V

Part No M95M04-DWDW3TP/V
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 4MBIT SPI 10MHZ 8TSSOP / EEPROM Memory IC 4Mbit SPI 10 MHz 40 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 4ms
Access Time 40 ns
Voltage - Supply 2.9V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M95M04
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 1341574-M95M04-DWDW3TP/V
Ultra Librarian 3D Model Ultra Librarian M95M04-DWDW3TP/V CAD Model

Description

STMicroelectronics M95M04-DWDW3TP/V EEPROM

The M95M04-DWDW3TP/V is a high-performance 4 Mbit (Mega-bit) serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, designed to provide flexible non-volatile storage for a wide range of industrial, computing, and consumer applications. This device operates with a supply voltage range of 1.8V to 5.5V, making it suitable for systems that require low power consumption and high endurance.

Key Features:

  • Memory Size: 4 Mbit of storage, organized as 512 Kbytes (Kilo-bytes) of 8 bits each, provides ample space for configuration parameters, user settings, and small application code storage.
  • Interface: The device supports a standard SPI (Serial Peripheral Interface) bus, ensuring easy integration with most microcontrollers and allowing for fast data transfer rates.
  • Write Protection: Enhanced write protection mechanisms, including hardware and software write protect options, safeguard your data against inadvertent changes.
  • Endurance: High cycling endurance with 1 million write cycles and a data retention period of over 100 years, guaranteeing the reliability and longevity of the stored data.
  • Speed: Fast write speeds and page write mode enable efficient updating of data, with minimal delay and power usage.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring consistent performance even in harsh environmental conditions.
  • Packaging: Supplied in a very thin, small outline package (TSSOP8), the M95M04-DWDW3TP/V is optimized for space-constrained applications.

Applications:

The versatility of the M95M04-DWDW3TP/V makes it an ideal choice for a variety of applications, including:

  • Industrial control systems
  • Medical devices
  • Smart meters
  • Automotive electronics
  • Consumer electronics
  • Portable devices

With its robust design and comprehensive feature set, the M95M04-DWDW3TP/V EEPROM from STMicroelectronics provides a reliable and flexible storage solution for designers who require non-volatile memory in their electronic designs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess