EN
  • EN
  • DE

MC1488D1013TR

Part No MC1488D1013TR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER QUAD LINE 14 SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Protocol RS232
Number of Drivers/Receivers 4/0
Supply Voltage - Operating ±15V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 143771-MC1488D1013TR
Ultra Librarian 3D Model Ultra Librarian MC1488D1013TR CAD Model

Description

STMicroelectronics MC1488D1013TR Product Overview

The MC1488D1013TR is a high-performance integrated circuit manufactured by STMicroelectronics, a leader in semiconductor solutions. This product is designed to cater to the needs of advanced electronic applications requiring reliable line drivers. The MC1488D1013TR is particularly suitable for serial communication interfaces, offering robust operation and compatibility with industry standards.

Key Features

  • Interface Type: The device is designed as a Quadruple Line Driver, which makes it ideal for RS-232 and V.28 communication protocols.
  • Supply Voltage: It operates on a single 5V power supply, which is common in digital systems, thus simplifying power management.
  • Package: The MC1488D1013TR comes in a convenient surface-mount SOIC-14 package, allowing for efficient use of PCB space and is suitable for automated assembly processes.
  • Temperature Range: The device is operational over a wide temperature range, making it versatile for various environmental conditions.
  • Speed: It supports high data rate transmission, ensuring fast and reliable communication for connected devices.

Applications

The MC1488D1013TR is used in a variety of applications where reliable data transmission is crucial. These include:

  • Telecommunications equipment
  • Data acquisition systems
  • Computer serial ports
  • Modem interfaces

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The MC1488D1013TR is built to meet stringent quality standards, ensuring performance and reliability for critical applications. The device is RoHS compliant, reflecting STMicroelectronics' dedication to environmental responsibility.

Design Support

Designers and engineers can take advantage of STMicroelectronics' comprehensive support resources for the MC1488D1013TR. Technical documentation, application notes, and development tools are readily available to facilitate the design and implementation process, ensuring a smooth integration of the IC into various applications.

In summary, the MC1488D1013TR from STMicroelectronics is a versatile and reliable line driver IC that offers high-speed data transmission, robust operation, and compatibility with standard communication protocols. Its compact SOIC-14 package and support for a wide operating temperature range make it an excellent choice for designers looking to implement efficient serial communication interfaces.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2971 $57.9345
475+ $0.2439 $115.8525
735+ $0.2362 $173.6070
1,015+ $0.2286 $232.0290
1,310+ $0.2210 $289.5100
1,750+ $0.1981 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess