EN
  • EN
  • DE

MJ4035

Part No MJ4035
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(16A,60-100V,150W) | TRANS NPN DARL 100V 16A TO-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 16A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 4V at 80mA, 16A
Current - Collector Cutoff (Maximum) 3mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 10A, 3V
Maximum Power 150W
Temperature Range - Operating 200°C
Mounting Style Chassis Mount
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1223610-MJ4035
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJ4035 CAD Model

Description

The MJ4035 from STMicroelectronics is a high-performance power transistor designed to cater to a wide range of applications requiring efficient power control and amplification. This robust component is part of STMicroelectronics' esteemed semiconductor product line, which is renowned for its reliability and innovation.

Key Features

  • Voltage and Current Ratings: The MJ4035 boasts impressive voltage and current handling capabilities, with a collector-emitter voltage (VCEO) of 60V and a collector current (IC) of up to 30A, making it suitable for high-power circuits.
  • High Power Dissipation: With a power dissipation (PD) of 150W, this transistor can accommodate high energy levels, which is essential for demanding power applications.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, reducing power loss and improving efficiency during operation.
  • Complementary PNP Type: The MJ4035 is an NPN transistor, and it has a complementary PNP type available, allowing for flexibility in designing push-pull amplifier configurations.
  • TO-3 Metal Case: Enclosed in a TO-3 metal case, the MJ4035 ensures excellent heat dissipation and mechanical protection, which is crucial for maintaining stability and longevity under high-power conditions.

Applications

The MJ4035 is ideal for a variety of applications, including:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor controls
  • Audio amplifiers
  • High-fidelity amplifiers

Quality and Reliability

STMicroelectronics ensures that each MJ4035 transistor meets the highest quality standards, with rigorous testing and quality control procedures in place. This commitment to quality guarantees that the MJ4035 will perform reliably in critical and long-term applications.

Whether you're designing sophisticated audio equipment or robust industrial systems, the MJ4035 power transistor from STMicroelectronics is an excellent choice for your high-power circuit needs, combining performance, efficiency, and reliability in a single component.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess